EN
  • EN
  • DE

LT3756IMSE-2#TRA1PBF

Part No LT3756IMSE-2#TRA1PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description 100VIN, 100VOUT LED CNTR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201600-LT3756IMSE-2#TRA1PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Series True Color PWM™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Voltage - Output 1.25V ~ 100V
Frequency 100kHz ~ 1MHz
Ultra Librarian 3D Model Ultra Librarian LT3756IMSE-2#TRA1PBF CAD Model

Description

Product Overview: LT3756IMSE-2#TRA1PBF

The LT3756IMSE-2#TRA1PBF is a high-performance LED driver integrated circuit (IC) designed and manufactured by Analog Devices Inc. This advanced driver IC is engineered to provide efficient and reliable solutions for driving high-power LEDs in a wide array of lighting applications. It is an ideal choice for applications such as automotive lighting, industrial illumination, and architectural lighting.

Key Features

  • Wide Input Voltage Range: The LT3756IMSE-2#TRA1PBF operates over a wide input voltage range from 6V to 100V, making it versatile for various power supply configurations.
  • Adjustable Frequency: With an adjustable frequency from 100kHz to 1MHz, this driver allows designers to optimize the design for efficiency or component size.
  • High-Side Current Sense: The device features high-side current sensing, which is critical for high-voltage LED applications, ensuring accurate current regulation and protection.
  • Integrated Boost Controller: It includes an onboard boost controller, which simplifies the design of LED drivers by minimizing the number of external components required.
  • Thermal Protection: The IC is equipped with thermal shutdown functionality to protect the device under over-temperature conditions.
  • Robust Package: Housed in a durable MSOP-16 package, the LT3756IMSE-2#TRA1PBF is designed to withstand harsh environments and provide reliable performance over its lifespan.

Applications

The versatility of the LT3756IMSE-2#TRA1PBF makes it suitable for a variety of high-power LED driving applications, including:

  • Automotive front and rear lighting
  • General purpose industrial and commercial lighting
  • Street and area lighting
  • Portable and emergency lighting
  • Architectural detail lighting

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT3756IMSE-2#TRA1PBF is no exception. This product is built to meet the stringent requirements of the industry, ensuring long-term reliability and consistent performance in a variety of operating conditions.

With its robust feature set and flexible design options, the LT3756IMSE-2#TRA1PBF is a top-tier solution for any designer looking to create an efficient, high-performance LED lighting system.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess