EN
  • EN
  • DE

LT3599IFE#TRPBF

Part No LT3599IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168732-LT3599IFE#TRPBF
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Manufacturer Analog Devices Inc.
Package Tape & Reel (TR) Cut Tape (CT)
Type DC DC Regulator
Product Status Active
Base Product Number LT3599
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Ultra Librarian 3D Model Ultra Librarian LT3599IFE#TRPBF CAD Model

Description

Product Overview: LT3599IFE#TRPBF from Analog Devices Inc.

The LT3599IFE#TRPBF is a cutting-edge, multi-channel LED driver integrated circuit (IC) designed and manufactured by Analog Devices Inc. Specifically engineered to cater to the demanding needs of backlighting LED displays, this robust IC is an ideal solution for driving up to 36 white LEDs from a wide input voltage range. Its compact and versatile design makes it suitable for a variety of applications, including automotive and industrial display backlighting, as well as general illumination and signage.

With a highly efficient, integrated, 2.3A, 45V switch-mode boost converter, the LT3599IFE#TRPBF can deliver a constant current to each LED string, ensuring uniform brightness and extending the life of the LEDs. The IC supports up to six strings of LEDs, with each string capable of handling up to six LEDs in series. This flexibility allows designers to tailor their lighting solutions to specific requirements without compromising on performance or efficiency.

One of the key features of the LT3599IFE#TRPBF is its internal fault detection circuitry. This important safety mechanism provides open LED and short-circuit protection, ensuring reliable operation under adverse conditions. Furthermore, the IC incorporates an adaptive feedback loop that maintains constant current through each LED string, compensating for variations in forward voltage drop to maintain consistent lighting.

Adjustable frequency dimming control is another highlight of this LED driver IC. It allows for precise control over the brightness levels of the LEDs, which is essential for applications where variable illumination is necessary. The LT3599IFE#TRPBF also supports PWM dimming, providing designers with a versatile range of dimming options to suit their specific needs.

Encased in a thermally efficient 28-lead TSSOP package, the LT3599IFE#TRPBF has been designed with thermal management in mind. This packaging helps in dispersing heat effectively, ensuring the IC operates within its temperature specifications for enhanced reliability and longevity.

In summary, the LT3599IFE#TRPBF from Analog Devices Inc. is a highly adaptable, efficient, and reliable solution for driving multiple LED strings. Its comprehensive features make it a top choice for engineers looking to develop advanced lighting systems with precise brightness control and robust protection features.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess