EN
  • EN
  • DE

LT3593EDC#TRMPBF

Part No LT3593EDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description LT3593 - 1MHz White LED Driver with Output Disconnect and One Pin Current Programming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Frequency 1.15 MHz
Height 800 µm
Max Input Voltage 5.5 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 10 µA
Number of Outputs 1
Number of Pins 6
Number of Segments 10
Output Current 20 mA
Output Voltage 45 V
Packaging Tape & Reel (TR)
RoHS Compliant
Switching Frequency 1 MHz
Topology Boost
Win Source Part Number 1071659-LT3593EDC#TRMPBF
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3593EDC#TRMPBF CAD Model

Description

The LT3593EDC#TRMPBF is a cutting-edge LED driver IC manufactured by Analog Devices Inc., a leader in the design and fabrication of high-performance analog integrated circuits. This compact and efficient driver is specifically designed to power LEDs and is a perfect solution for portable battery-powered applications due to its low power consumption and small footprint.

Key Features

  • Adjustable Output Voltage: The IC allows for an adjustable output voltage, which can be set to match the requirements of the specific LED or LED array being driven, ensuring optimal performance.
  • High Efficiency: With an integrated Schottky diode, the LT3593EDC#TRMPBF offers high efficiency, which is crucial for prolonging battery life in portable devices.
  • Constant Current Drive: The IC provides a constant current output, which is essential for maintaining consistent light output and color from the LEDs over time and varying temperature conditions.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it versatile for various applications and ensuring reliable operation even with fluctuating input power.
  • Compact Package: Enclosed in a tiny 6-lead ThinSOT package, the LT3593EDC#TRMPBF is designed for space-constrained applications, enabling designers to minimize the size of their lighting solutions.

Applications

The LT3593EDC#TRMPBF is highly suitable for a variety of lighting applications, including:

  • Portable and handheld devices
  • Automotive interior lighting
  • Backlighting for LCD displays
  • General LED illumination

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT3593EDC#TRMPBF is no exception. The device is built to meet the rigorous standards expected of industrial and automotive applications, ensuring long-term reliability and performance.

For designers seeking a high-efficiency, adaptable, and compact solution for driving LEDs, the LT3593EDC#TRMPBF from Analog Devices Inc. is an excellent choice, combining performance with the convenience of a small package.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7383 $52.1213
26+ $3.8878 $101.0828
40+ $3.7663 $150.6520
55+ $3.6448 $200.4640
71+ $3.5233 $250.1543
95+ $3.1589 $300.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess