EN
  • EN
  • DE

LT2940CMS#TRPBF

Part No LT2940CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POWER/CURRENT MONITOR 12MSOP / Current/Power Monitor PMIC 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Applications Current/Power Monitor
Current - Supply 3.5mA
Voltage - Supply 6V ~ 80V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LT2940
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382568-LT2940CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT2940CMS#TRPBF CAD Model

Description

The LT2940CMS#TRPBF from Analog Devices Inc. is a sophisticated power and current monitoring IC that provides precise measurement capabilities in a compact, surface-mount package. This versatile device is designed to monitor both the current and voltage of a supply line, calculating power usage with high accuracy. It is an essential component for power management systems in a wide range of applications, including industrial controls, automotive systems, and energy management solutions.

Key Features

  • Wide Operating Range: The device operates over a wide voltage range, making it suitable for many different power supply configurations.
  • High Accuracy: The LT2940 offers high accuracy in current and voltage measurements, ensuring reliable power monitoring for critical applications.
  • Integrated Multiplier: The on-chip multiplier provides direct power measurement, simplifying system design and reducing external component count.
  • Flexible Supply Voltage: It features a flexible supply voltage range, accommodating various system voltages and simplifying integration into existing designs.
  • Compact Package: Housed in a small MSOP package, the LT2940CMS#TRPBF is ideal for space-constrained applications.

Applications

  • Telecommunications
  • Automotive Systems
  • Power Management Systems
  • Industrial Controls
  • Battery Chargers
  • Portable Devices

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number LT2940CMS#TRPBF Package / Case MSOP-10 Operating Temperature -40°C to +85°C Supply Voltage 4V to 60V

Overall, the LT2940CMS#TRPBF is a reliable and efficient solution for advanced power and current monitoring, offering the performance and precision that engineers expect from Analog Devices Inc.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7142 $50.1426
8+ $13.7143 $109.7144
12+ $13.2857 $159.4284
16+ $12.8571 $205.7136
21+ $12.4286 $261.0006
27+ $11.1428 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess