EN
  • EN
  • DE

LT1993IUD-10#TRPBF

Part No LT1993IUD-10#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Differential IC Driver 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name LT1993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878557-LT1993IUD-10#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1993IUD-10#TRPBF CAD Model

Description

The LT1993IUD-10#TRPBF is a high-performance, low-distortion operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This op-amp is a part of the LT1993 series, known for its precision and stability in various applications, including telecommunications, test equipment, and data acquisition systems.

Key Features

  • High Gain Bandwidth: The LT1993IUD-10#TRPBF boasts a wide gain bandwidth product, enabling it to handle high-speed signals with ease, making it suitable for high-frequency applications.
  • Low Distortion: It exhibits low harmonic distortion, which is crucial for maintaining signal fidelity in audio and instrumentation applications.
  • Low Noise: The device offers a low noise performance, minimizing the noise floor in sensitive applications and ensuring clear signal processing.
  • Rail-to-Rail Output: This feature allows the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems.

Applications

  • Telecommunications
  • Data Acquisition Systems
  • Active Filters
  • Test Equipment
  • Audio Processing

Package and Quality

The LT1993IUD-10#TRPBF is offered in a compact QFN (Quad Flat No-lead) package, which is conducive to space-constrained applications. It is also available in a tape and reel packaging (TRPBF suffix), which facilitates automated assembly processes for high-volume production.

Environmental and Reliability

Analog Devices Inc. ensures that the LT1993IUD-10#TRPBF meets stringent environmental and reliability standards. The product is RoHS compliant, adhering to the restriction of hazardous substances in electronic equipment. Additionally, it is characterized for performance over an extended industrial temperature range, ensuring reliability in harsh operating conditions.

Ordering Information

For ordering, the complete part number LT1993IUD-10#TRPBF should be used. This ensures the procurement of the exact specifications and packaging required for your application needs.

You May Also Be Interested in

National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess