EN
  • EN
  • DE

LT1817IS#TRPBF

Part No LT1817IS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 4 CIRCUIT 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Voltage Feedback Amplifier 4 Circuit - 14-SO
Manufacturer Analog Devices Inc.
Series LT®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name LT1817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878521-LT1817IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1817IS#TRPBF CAD Model

Description

Product Overview: LT1817IS#TRPBF from Analog Devices Inc.

The LT1817IS#TRPBF is a high-performance, low-noise, dual operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This op-amp is part of the LT® series and is crafted to cater to a wide range of applications including telecommunications, test equipment, and sensor interfaces where low noise and high output drive are essential.

Key Features

  • Low Noise Performance: The LT1817IS#TRPBF delivers a low voltage noise density of just 8nV/√Hz at 1kHz, making it an excellent choice for audio and other sensitive applications where noise can be a critical factor.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive loads as low as 150 ohms, ensuring compatibility with a wide range of devices and applications.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 12.6V, allowing for flexibility in both single and dual supply operations, accommodating various design requirements.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range, especially useful in low voltage applications.
  • Fast Slew Rate: With a slew rate of 20V/μs, the LT1817IS#TRPBF is capable of handling fast signal transitions, making it suitable for high-speed amplification tasks.

Applications

  • Telecommunications
  • Active Filters
  • Test Equipment
  • Sensor Interfaces
  • Audio and Video Signal Processing

Package and Quality

The LT1817IS#TRPBF comes in a compact SO-8 package, which is ideal for space-constrained applications. Analog Devices Inc. ensures high-quality standards, and this product is designed for robust performance in a variety of conditions.

Support and Availability

Analog Devices provides extensive technical support for the LT1817IS#TRPBF, including datasheets, reference designs, and application notes. Availability can be checked through authorized distributors, and the product is typically available in tape and reel packaging, denoted by the "TRPBF" suffix, facilitating efficient assembly for mass production.

With its combination of low noise, high output drive, and versatile supply voltage range, the LT1817IS#TRPBF operational amplifier is a reliable choice for designers looking to optimize their signal processing applications for both performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess