EN
  • EN
  • DE

LT1790BIS6-3.3#TRMPBF

Part No LT1790BIS6-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6  /  Series Voltage Reference IC Fixed 3.3V V ±0.1% 5 mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Noise - 10Hz to 10kHz 67µVrms
Voltage - Input 3.8V ~ 18V
Current - Supply 80µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT1790
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT1790BIS6-3.3#TRMPBF-ND,LT1790BIS6-3.3#TRMPBFCT,LT1790BIS6-3.3#TRMPBFTR,-2735-LT1790BIS6-3.3#TRMPBFDKR,LT1790BIS6-3.3#PBF,LT1790BIS6-3.3#TRMPBFDKR,LT1790BIS6-3.3#PBF-ND,-2735-LT1790BIS6-3.3#TRMPBFCT
Standard Package 500
Win Source Part Number 1140183-LT1790BIS6-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1790BIS6-3.3#TRMPBF CAD Model

Description

The LT1790BIS6-3.3#TRMPBF is a high-precision, low-power voltage reference from Analog Devices Inc., a leader in high-performance analog technology. This voltage reference is part of the LT1790 series and is designed to offer a stable and precise reference voltage for various applications such as data acquisition systems, high-resolution converters, and industrial instrumentation.

Key Features

  • Output Voltage: 3.3V, providing a common reference for 3.3V systems.
  • Initial Accuracy: High accuracy with low deviation, ensuring reliable performance for precision applications.
  • Temperature Coefficient: Excellent temperature stability, maintaining a consistent output across a wide range of operating temperatures.
  • Supply Voltage Range: Operates over a broad range of input voltages, offering flexibility in various power supply configurations.
  • Low Power Consumption: Ideal for battery-powered and portable devices due to its energy efficiency.
  • Package: Comes in a compact SOT-23 package, suitable for space-constrained applications.
  • Long-Term Stability: Exhibits minimal output variation over time, providing a reliable reference for the life of your application.

Applications

  • Data Acquisition Systems
  • High-Resolution Analog-to-Digital and Digital-to-Analog Converters
  • Portable Instrumentation
  • Industrial Controls
  • Automotive Electronics

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number LT1790BIS6-3.3#TRMPBF Output Voltage 3.3V Package / Case SOT-23 Operating Temperature Specified by Manufacturer

With its blend of precision, stability, and versatility, the LT1790BIS6-3.3#TRMPBF is an excellent choice for professionals seeking a reliable voltage reference for their advanced electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4285 $53.1420
25+ $4.1428 $103.5700
38+ $4.0000 $152.0000
54+ $3.7143 $200.5722
71+ $3.5714 $253.5694
88+ $3.4286 $301.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,440 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess