EN
  • EN
  • DE

LT1675CGN#TRPBF

Part No LT1675CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO MULTIPLEXER 16SSOP / Video Multiplexer IC Logic 16-SSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Multiplexer
Applications Professional Video
Control Interface Logic
Voltage - Supply 4V ~ 6V
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LT1675
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 474191-LT1675CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1675CGN#TRPBF CAD Model

Description

Product Overview: LT1675CGN#TRPBF from Analog Devices Inc.

The LT1675CGN#TRPBF is a high-performance, versatile video multiplexer from Analog Devices Inc., designed to cater to the needs of advanced video signal processing applications. This integrated circuit is part of the LT1675 series and is presented in a compact 16-lead SSOP (Shrink Small Outline Package) that is optimized for space-constrained designs.

Key Features

  • Multiple Video Inputs: The LT1675CGN#TRPBF offers three channels of video inputs, allowing for seamless switching and multiplexing between different video sources.
  • High Bandwidth: With a bandwidth of 300MHz, this multiplexer ensures that high-resolution video signals are transmitted with minimal distortion and loss of quality.
  • Low Crosstalk: Crosstalk between channels is a concern in video applications, but with the LT1675CGN#TRPBF, users can expect exceptionally low crosstalk, ensuring clear and crisp video signals.
  • Low Power Operation: The device is designed for efficient power consumption, which is critical for battery-powered and portable video applications.

Applications

The LT1675CGN#TRPBF is well-suited for a variety of applications where high-quality video signal handling is essential. Common applications include:

  • Professional video editing and broadcasting equipment
  • Video surveillance systems
  • Multi-source video displays
  • Medical imaging devices
  • High-definition televisions (HDTVs) and video projectors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1675CGN#TRPBF is no exception. It is manufactured with the highest standards to ensure reliability in critical video applications. The product is also RoHS compliant, adhering to environmental regulations and ensuring a reduced environmental impact.

Ordering Information

The full part number, LT1675CGN#TRPBF, denotes the specific packaging and temperature grade of the device, ensuring customers receive the exact specifications they require for their design. For detailed ordering and product information, customers should consult the datasheet or contact Analog Devices Inc. directly.

With its robust feature set and commitment to quality, the LT1675CGN#TRPBF from Analog Devices Inc. stands out as a superior choice for designers looking to incorporate high-end video multiplexing capabilities into their products.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess