EN
  • EN
  • DE

CAT5114ZI-10-T3

Part No CAT5114ZI-10-T3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DPP NV 32TAP U/D 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Supply Voltage - Operating 2.5 V to 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 150
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 131532-CAT5114ZI-10-T3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT5114ZI-10-T3 CAD Model

Description

The CAT5114ZI-10-T3 from ON Semiconductor is a high-quality digital potentiometer designed for a wide range of applications that require precise resistance adjustments. This versatile component is an excellent choice for designers looking to integrate digital control into their analog circuits, offering both flexibility and ease of use.

Key Features

  • Resistance Value: The CAT5114ZI-10-T3 offers a resistance value of 100 kΩ, making it suitable for various applications that require a higher resistance range.
  • Resolution: With 64 resistive steps, this digital potentiometer allows for fine-tuning of resistance settings, providing designers with precise control over their circuits.
  • Interface: The device features a simple up/down interface for resistance adjustments, which can be easily controlled through digital signals.
  • Single Supply Operation: It operates from a 2.5V to 6V power supply, accommodating a broad range of electronics that operate on low-voltage power supplies.
  • Temperature Range: The CAT5114ZI-10-T3 is designed to function reliably within an industrial temperature range of -40°C to +85°C, ensuring stable performance under varying environmental conditions.
  • Packaging: This component comes in a RoHS-compliant TSSOP-8 package, which is ideal for space-constrained applications.

Applications

The digital potentiometer is a versatile device that can be used in a variety of applications. It is particularly useful in:

  • Adjustable power supplies
  • Calibration and trimming systems
  • Audio control: volume and tone adjustments
  • Automotive electronics for sensor calibration
  • Feedback systems requiring fine resistance tuning

Conclusion

The ON Semiconductor CAT5114ZI-10-T3 digital potentiometer is a reliable and precise component that offers designers a high degree of control over their analog circuits. With its simple interface, wide operating voltage range, and robust temperature performance, it is an ideal choice for modern electronic designs that require digital precision in analog environments.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess