EN
  • EN
  • DE

LTC4229IG#PBF

Part No LTC4229IG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24SSOP / Hot Swap Controller, OR Controller 1 Channel General Purpose 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Voltage - Supply 2.9V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 2 mA
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number LTC4229
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4229IG#PBF-ND,-2735-LTC4229IG#PBF,505-LTC4229IG#PBF
Standard Package 59
Win Source Part Number 1030591-LTC4229IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4229IG#PBF CAD Model

Description

Product Overview: LTC4229IG#PBF

The LTC4229IG#PBF from Analog Devices Inc. is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit (IC) is engineered to control the power supply to the load in a seamless manner, preventing glitches and transients that could potentially damage sensitive electronic components.

Key Features

  • Wide Operating Voltage Range: The LTC4229IG#PBF operates over a broad voltage range, accommodating various system requirements and ensuring versatility for different applications.
  • Adjustable Current Limit: The device features an adjustable current limit that provides flexibility in setting the maximum amount of current that can flow through the circuit, enhancing protection against overcurrent conditions.
  • Overcurrent Fault Timer: An overcurrent fault timer is integrated to allow a controlled response time to fault conditions, helping to prevent damage to the board and other connected devices.
  • Dual MOSFET Control: The controller is capable of independently managing the gate voltages of two N-channel MOSFETs, enabling precise control over the inrush current and ensuring smooth power-up sequencing.
  • Power Good Output: The LTC4229IG#PBF provides a 'power good' output signal, which can be used to indicate when the output voltage is within a specified range, signaling that the system is ready for operation.

Applications

The LTC4229IG#PBF is suitable for a wide array of applications, particularly where power management and protection are critical. It is commonly used in:

  • Server and Network Equipment
  • Industrial Systems
  • Telecommunications Infrastructure
  • High Availability Systems

Quality and Reliability

Manufactured by Analog Devices, a leader in high-performance analog technology, the LTC4229IG#PBF is built to meet stringent quality and reliability standards. The robust design and precision engineering make it an ideal choice for mission-critical environments where consistent performance and long-term reliability are paramount.

Environmental and Regulatory Compliance

The LTC4229IG#PBF complies with various environmental and regulatory standards, ensuring compatibility with global product requirements. It is designed to meet or exceed the requirements of the RoHS directive, underlining Analog Devices Inc.'s commitment to environmental responsibility.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9213 $65.7639
6+ $17.9867 $107.9202
9+ $17.4246 $156.8214
12+ $16.8625 $202.3500
16+ $16.3005 $260.8080
21+ $14.6142 $306.8982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,265 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess