EN
  • EN
  • DE

LT1461AIS8-3.3#TRPBF

Part No LT1461AIS8-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Series Voltage Reference IC Fixed 3.3V V ±0.04% 100 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878411-LT1461AIS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1461AIS8-3.3#TRPBF CAD Model

Description

LT1461AIS8-3.3#TRPBF - Precision Series Voltage Reference

The LT1461AIS8-3.3#TRPBF is a high-precision, low-power voltage reference from Analog Devices Inc. This device is part of the LT1461 series, known for its stability and accuracy in critical applications. It comes in an 8-lead SOIC package, suitable for surface-mount technology, and features a fixed 3.3V output voltage.

With an initial accuracy of 0.05% and a temperature coefficient as low as 10ppm/°C, the LT1461AIS8-3.3#TRPBF offers a stable voltage reference over a wide temperature range. This makes it an excellent choice for high-resolution analog-to-digital and digital-to-analog conversions, precision instrumentation, and automotive electronics where consistent performance is paramount.

The device is characterized by its low dropout performance, requiring a minimal difference between the input voltage and the output voltage to maintain regulation. This feature, along with low quiescent current, makes the LT1461AIS8-3.3#TRPBF highly efficient for battery-powered applications. The quiescent current is typically 125μA, which helps in extending battery life in portable devices.

The LT1461AIS8-3.3#TRPBF is also notable for its low output noise, with a typical value of 15μVP-P for the 0.1Hz to 10Hz range, contributing to high signal integrity in noise-sensitive applications. Additionally, the device is capable of sourcing and sinking up to 5mA of output current, providing versatile load-driving capabilities.

This voltage reference comes with a long-term stability of 50ppm/1000 hours at 125°C, ensuring its reliability over time. It is also provided in a tape and reel package, denoted by the suffix #TRPBF, which is ideal for automated assembly processes.

In summary, the LT1461AIS8-3.3#TRPBF from Analog Devices Inc. is a robust, high-precision voltage reference that provides consistent performance for demanding applications. Its combination of accuracy, stability, low power consumption, and noise reduction capabilities make it a top choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess