EN
  • EN
  • DE

LT1460DCS8-10#TRPBF

Part No LT1460DCS8-10#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Series Voltage Reference IC Fixed 10V V ±0.1% 40 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878404-LT1460DCS8-10#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1460DCS8-10#TRPBF CAD Model

Description

The LT1460DCS8-10#TRPBF is a precision voltage reference component manufactured by Analog Devices Inc., renowned for their high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs).

Key Features

  • Reference Voltage: This device offers a fixed 10V output, which is ideal for applications requiring a stable reference voltage.
  • Package Type: It comes in a DCS-8 package, which is a small outline integrated circuit, providing a compact form factor suitable for space-constrained applications.
  • Temperature Range: The LT1460DCS8-10#TRPBF operates over an industrial temperature range, making it reliable for use in harsh environments.
  • Low Dropout Voltage: The low dropout performance ensures minimal voltage difference between the input and output under all load conditions, enhancing efficiency.
  • High Accuracy: With excellent stability and accuracy, this voltage reference maintains a precise voltage output over varying conditions.

Applications

The LT1460DCS8-10#TRPBF is suitable for a wide array of applications where a stable reference voltage is critical. These include:

  • Data Conversion
  • Instrumentation
  • Precision Power Supplies
  • Automotive Electronics
  • Industrial Controls

Quality and Reliability

Analog Devices Inc. ensures that their products meet the highest standards of quality and reliability. The LT1460DCS8-10#TRPBF is no exception, with its robust design and thorough testing to guarantee performance in a variety of conditions.

Environmental Compliance

This product is compliant with RoHS (Restriction of Hazardous Substances), indicating that it is manufactured with a commitment to environmental safety and sustainability.

Ordering Information

The LT1460DCS8-10#TRPBF is available in tape and reel packaging, denoted by the suffix 'TRPBF', which facilitates automated assembly processes for high-volume production.

With its precise voltage output and robust design, the LT1460DCS8-10#TRPBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable voltage reference solution.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess