EN
  • EN
  • DE

LT1389BCS8-1.25#TRPBF

Part No LT1389BCS8-1.25#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.05% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Shunt Voltage Reference IC Fixed 1.25V V ±0.05% 20 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1389
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878394-LT1389BCS8-1.25#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1389BCS8-1.25#TRPBF CAD Model

Description

Product Overview: LT1389BCS8-1.25#TRPBF from Analog Devices Inc.

The LT1389BCS8-1.25#TRPBF is a high-precision, low-noise, low-dropout voltage reference from Analog Devices Inc. This device is designed to maintain accuracy and stability under a wide range of operating conditions, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems. Its robust design ensures reliable performance in demanding applications.

The LT1389BCS8-1.25#TRPBF offers a fixed 1.25V output voltage with an impressive initial accuracy of ±0.05%. With a temperature coefficient as low as 10ppm/°C, this voltage reference maintains its precision over a wide temperature range. The low dropout voltage allows the reference to operate with minimal headroom above the output voltage, which is beneficial in systems with limited supply voltage options.

Featuring a maximum output current of 20mA, this device can supply a stable reference to a variety of loads. The low noise specification of only 20µV_RMS (10Hz to 100kHz) ensures a clean reference signal, which is critical for high-resolution analog-to-digital and digital-to-analog conversions. Additionally, the LT1389BCS8-1.25#TRPBF has excellent line and load regulation specifications, further enhancing its overall stability.

Encapsulated in an 8-lead SOIC package, the LT1389BCS8-1.25#TRPBF is designed for surface-mount technology (SMT) and is suitable for automated assembly processes. The "#TRPBF" suffix indicates that this product is provided in tape and reel packaging, which is optimized for high-volume manufacturing environments.

Analog Devices Inc. is known for its commitment to quality, and the LT1389BCS8-1.25#TRPBF is no exception. It is manufactured with the highest standards to ensure consistent performance and reliability. Whether used in precision measurement equipment or sensitive communication systems, this voltage reference offers designers a dependable solution for maintaining signal integrity and accuracy.

In conclusion, the LT1389BCS8-1.25#TRPBF from Analog Devices Inc. is an excellent choice for applications requiring a stable, low-noise voltage reference with high accuracy and low power consumption.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess