EN
  • EN
  • DE

LT1251CS#TRPBF

Part No LT1251CS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CURRENT FEEDBACK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Video Amp 1 Current Feedback 14-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name LT1251
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924035-LT1251CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1251CS#TRPBF CAD Model

Description

Product Overview: LT1251CS#TRPBF

The LT1251CS#TRPBF is a versatile, high-performance dual current feedback operational amplifier designed and manufactured by Analog Devices Inc. This component is part of their extensive line of precision amplifiers tailored for a wide range of applications. The LT1251CS#TRPBF is notable for its impressive slew rate and bandwidth, which make it an excellent choice for video signal processing, telecommunications, and any application that requires high speed and low distortion.

Key Features

  • High Slew Rate: The LT1251CS#TRPBF boasts a high slew rate of 2500V/µs, enabling it to handle rapid changes in input signals without significant distortion.
  • Wide Bandwidth: With a 35MHz gain bandwidth product, this operational amplifier can work effectively in high-frequency applications.
  • Low Distortion: The device offers excellent video performance with low differential gain and phase error, making it suitable for high-quality video processing tasks.
  • Output Current: The amplifier is capable of delivering a continuous output current of up to 50mA, which is sufficient for driving a variety of loads.
  • Flexible Power Supply Range: It operates with a supply voltage range from ±2.5V to ±15V, accommodating a broad spectrum of power requirements.
  • Thermal Performance: The component is packaged in a 16-pin narrow SOIC package, which facilitates efficient thermal dissipation and compact circuit design.

Applications

The LT1251CS#TRPBF is adept at handling the demands of multiple applications due to its high-speed characteristics. It is particularly well-suited for:

  • Video signal amplification and processing
  • Telecommunications equipment
  • Cable driving
  • ADC/DAC buffering
  • Active filters and integrators
  • Test equipment and instrumentation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT1251CS#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance in a variety of environmental conditions.

In summary, the LT1251CS#TRPBF from Analog Devices Inc. is a high-speed, dual current feedback operational amplifier that offers an ideal solution for applications requiring fast response times and precision signal amplification. Its robust feature set and operational flexibility make it a valuable component for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9927 $55.9708
9+ $11.4812 $103.3308
14+ $11.1224 $155.7136
19+ $10.7636 $204.5084
25+ $10.4048 $260.1200
33+ $9.3285 $307.8405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess