EN
  • EN
  • DE

LT1249IN8#PBF

Part No LT1249IN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AVER CURR 100KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features PFC IC Average Current 100kHz 8-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name LT1249
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924033-LT1249IN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1249IN8#PBF CAD Model

Description

Product Overview: LT1249IN8#PBF

The LT1249IN8#PBF is a high-performance power control device from the renowned manufacturer Analog Devices Inc. This advanced integrated circuit is designed to cater to the demanding needs of power supply and regulation systems, providing efficient and reliable operation across various applications.

Key Features

  • Wide Input Voltage Range: The LT1249IN8#PBF can handle a broad range of input voltages, making it versatile for different power supply scenarios.
  • High Switching Frequency: With its ability to operate at high switching frequencies, this device enables the design of compact power supplies with smaller external components.
  • Low Standby Power: It is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the system.
  • Current Mode Control: This feature provides improved transient response and simplifies loop compensation, which is critical for stable and responsive power supply designs.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, preventing damage from overheating.

Applications

The LT1249IN8#PBF is ideal for a wide array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power supply for telecom and industrial equipment
  • Automotive power systems

Product Specifications

The device comes in an 8-lead PDIP package, ensuring ease of integration into various circuit designs. Its part number, LT1249IN8#PBF, signifies its package type and quality grade, with the "PBF" denoting lead-free ("Pb-free") composition, adhering to environmental standards.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LT1249IN8#PBF is manufactured to meet high standards, ensuring consistent performance and durability for professional and industrial use. Customers can trust in the robustness and longevity of this power control solution.

With its combination of features, the LT1249IN8#PBF is an excellent choice for designers looking to create efficient, reliable, and compact power supply systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $1.9589

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9450 $55.5600
18+ $5.6984 $102.5712
28+ $5.5204 $154.5712
38+ $5.3423 $203.0074
49+ $5.1642 $253.0458
65+ $4.6300 $300.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess