EN
  • EN
  • DE

LT1126ACN8#PBF

Part No LT1126ACN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Noise Amplifier ±22V 8-Pin PDIP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Common Mode Rejection Ratio 112 dB
Gain Bandwidth Product 65 MHz
Input Bias Current 7 nA
Input Offset Voltage (Vos) 20 µV
Lead Free Yes
Max Dual Supply Voltage 22 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 44 V
Min Dual Supply Voltage 4 V
Min Operating Temperature -40 °C
Min Supply Voltage 8 V
Nominal Gain Bandwidth Product 65 MHz
Number of Channels 2
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Operating Supply Current 2.6 mA
Power Supply Rejection Ratio (PSRR) 116 dB
RoHS Compliant
Slew Rate 11 V/µs
Voltage Gain 144.61 dB
Win Source Part Number 1071325-LT1126ACN8#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1126ACN8#PBF CAD Model

Description

Product Overview: LT1126ACN8#PBF by Analog Devices Inc.

The LT1126ACN8#PBF is a high-performance, precision operational amplifier from Analog Devices Inc., designed to cater to a wide range of applications requiring high accuracy and stability. This product is characterized by its exceptional low noise, very low offset, drift, and low input bias currents. The LT1126ACN8#PBF is part of a family of op-amps that set new standards for precision and power performance.

Key Features

  • Low Noise: The LT1126ACN8#PBF boasts an ultra-low noise figure, making it ideal for sensitive applications where signal integrity is paramount.
  • High Precision: With a very low input offset voltage and offset voltage drift, this op-amp ensures high precision across a wide temperature range.
  • Stable Operation: The device features a high gain-bandwidth product and a high slew rate, which contribute to stable operation in a variety of configurations.
  • Low Input Bias Currents: The low input bias and offset currents are particularly beneficial for high impedance sensor amplification and precise current measurements.

Applications

The versatile nature of the LT1126ACN8#PBF makes it suitable for an extensive array of applications, including:

  • High-performance audio equipment
  • Precision data acquisition systems
  • Professional test equipment
  • Medical instrumentation
  • Industrial process controls
  • Battery-powered devices

Product Specifications

The LT1126ACN8#PBF is housed in an 8-lead PDIP (Plastic Dual In-line Package) and is RoHS compliant. It operates over a wide supply voltage range and is specified over the industrial temperature range. Its robust design ensures reliable performance in demanding environments.

Conclusion

Analog Devices Inc.'s LT1126ACN8#PBF is a top-tier operational amplifier that offers a remarkable blend of precision, low noise, and stability. Its comprehensive feature set and wide applicability make it a go-to choice for engineers and designers looking to build high-accuracy, reliable systems. With the backing of Analog Devices' reputation for quality, the LT1126ACN8#PBF stands out as a solid foundation for any precision analog circuit.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8309 $59.3236
9+ $12.1690 $109.5210
13+ $11.7887 $153.2531
18+ $11.4084 $205.3512
23+ $11.0282 $253.6486
31+ $9.8873 $306.5063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess