EN
  • EN
  • DE

LT1112IN8

Part No LT1112IN8
Manufacturer Analog Devices Inc.
Catalog Integrated Circuits (ICs)
Description IC OPAMP GP 750KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Amplifier Type Standard (General Purpose)
Number of Circuits 2
Slew Rate 0.3V/µs
Gain Bandwidth Product 750 kHz
Current - Input Bias 80 pA
Voltage - Input Offset 25 µV
Current - Supply 350µA (x2 Channels)
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 40 V
Operating Temperature -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Ultra Librarian 3D Model Ultra Librarian LT1112IN8 CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT 8-SO
Need more? Email Us
Analog Devices Inc.
IC BATT CHARGER CONST V/I 16SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT 10-MSOP-EP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 4.5A, 3V TO 65V, 70V
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1.1MHZ RRO 8DFN
Need more? Email Us
Marvell Semiconductor, Inc.
IC TXRX FULL/HALF 4/4 48QFN
Lowest to $26.1354
Analog Devices Inc.
IC TXRX RS485 20MBPS 12-DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP CHOPPER 3MHZ RRO 8DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 220KHZ RRO 8DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess