EN
  • EN
  • DE

LT1079MJ

Part No LT1079MJ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC MICROPH PREC QUAD 14CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 4 Circuit - 14-CERDIP
Manufacturer Analog Devices Inc.
Series LT®
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 14-CDIP (0.300", 7.62mm)
Case / Package 14-CERDIP
Family Name LT1079
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 161-LT1079MJ, 161-LT1079MJINACTIVE, 161-LT1079MJ-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878318-LT1079MJ
Ultra Librarian 3D Model Ultra Librarian LT1079MJ CAD Model

Description

Product Overview: LT1079MJ from Analog Devices Inc.

The LT1079MJ is a high-performance, quad precision operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This op-amp is part of the LT1079 series, which is renowned for its exceptional accuracy, low noise, and stability over time and temperature variations.

Key Features

  • Quad Operational Amplifier: The LT1079MJ integrates four independent op-amp units in a single package, making it an ideal choice for compact and complex analog circuits.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with a low supply current, reducing power consumption and heat generation within electronic systems.
  • High Precision: Its precision specifications include low input offset voltage and low input bias current, contributing to accurate signal amplification and processing.
  • Wide Supply Range: The op-amp can be powered by a wide range of supply voltages, accommodating various application requirements and simplifying power supply design.
  • Stable with Capacitive Loads: The LT1079MJ is designed to be stable when driving capacitive loads, a common scenario in many electronic applications, ensuring reliable performance.

Applications

The versatile nature of the LT1079MJ makes it suitable for a broad array of applications, including:

  • Data acquisition systems
  • Test equipment
  • Signal conditioning circuits
  • Active filters and oscillators
  • Audio electronics
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The LT1079MJ operational amplifier is built to meet these standards, ensuring consistent performance and longevity in critical applications. Its robust design is capable of withstanding harsh industrial environments while maintaining precision and accuracy.

Package Information

The LT1079MJ is offered in a durable ceramic package, which provides excellent thermal and mechanical protection. The package is designed for through-hole mounting, allowing for easy integration into a wide range of electronic assemblies.

With its combination of features, the LT1079MJ from Analog Devices Inc. represents a reliable and versatile solution for designers who require high-quality, precision amplification in their electronic products.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess