EN
  • EN
  • DE

LT1019AIS8-5#TRPBF

Part No LT1019AIS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 0.05% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Series, Shunt Voltage Reference IC Fixed 5V V ±0.05% 10 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1019
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878303-LT1019AIS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1019AIS8-5#TRPBF CAD Model

Description

Product Overview: LT1019AIS8-5#TRPBF

The LT1019AIS8-5#TRPBF is a precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This product is designed to offer a stable and precise reference voltage for various applications, including data conversion, power supply monitoring, and industrial control systems.

Key Features

  • Reference Voltage: The device provides a fixed reference voltage of 5V, which is essential for ensuring the accuracy and consistency of analog-to-digital and digital-to-analog conversions.
  • High Accuracy: With excellent initial accuracy, this voltage reference minimizes the need for calibration and adjustment in precision applications.
  • Temperature Stability: The LT1019AIS8-5#TRPBF is characterized by its outstanding temperature stability, making it reliable over a wide range of operating conditions.
  • Low Dropout Voltage: Its low dropout performance ensures that the reference voltage remains stable even with minimal difference between the supply voltage and the reference voltage.
  • Low Noise: The device boasts low output noise, which is critical for sensitive electronic applications where noise can significantly impact performance.
  • Package: It comes in an 8-lead SOIC package, which is suitable for surface-mounted technology and helps in saving PCB space.

Applications

The LT1019AIS8-5#TRPBF is versatile and can be used in a variety of applications, including:

  • High Precision Data Systems
  • Industrial Instrumentation
  • Automotive Electronics
  • Battery-Powered Equipment
  • Power Supply Monitoring

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT1019AIS8-5#TRPBF is built to meet high standards, ensuring dependable performance in critical systems. The device is also available in tape and reel packaging (TRPBF suffix), which facilitates automated assembly and large-scale production.

Whether you are designing a sophisticated measurement system or a robust industrial application, the LT1019AIS8-5#TRPBF from Analog Devices Inc. provides the precision and stability needed to achieve exceptional performance.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess