EN
  • EN
  • DE

JM38510/13902BIA

Part No JM38510/13902BIA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC 534SH JAN MULTIPLIER / Analog Multiplier/Divider 4-Quadrant TO-100-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number JM38510/13902
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAJM38510/13902BIA,2156-JM38510/13902BIA
Standard Package 1
Win Source Part Number 1227355-JM38510/13902BIA
Ultra Librarian 3D Model Ultra Librarian JM38510/13902BIA CAD Model

Description

The JM38510/13902BIA is a high-precision integrated circuit from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. This particular product is part of their comprehensive line of durable and reliable components, designed to meet the stringent requirements of the aerospace and defense industries.

Key Features

  • Military-grade Quality: The JM38510/13902BIA is built to comply with military specifications, ensuring that it can withstand extreme temperatures, vibrations, and other challenging conditions commonly encountered in military applications.
  • Precision Performance: This component is designed for precise and stable operation, making it suitable for critical applications where accuracy is paramount.
  • Robust Packaging: Encased in a durable package, the JM38510/13902BIA is protected against physical and environmental stress, ensuring long-term reliability.
  • Wide Operating Temperature Range: The device is capable of operating over a broad range of temperatures, making it versatile for different environments and scenarios.

Applications

The JM38510/13902BIA is ideal for use in a variety of high-demand applications, including but not limited to:

  • Avionics and aerospace systems
  • Navigation and guidance systems
  • Communications equipment
  • Missile and weaponry systems
  • Spacecraft and satellite subsystems

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Analog Devices Inc. This document provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes that are essential for the integration of the JM38510/13902BIA into complex systems.

Ordering Information

The JM38510/13902BIA is available for order through authorized distributors of Analog Devices Inc. Customers can obtain pricing, availability, and support information by contacting the sales team or visiting the official website of Analog Devices Inc.

Note: The above description is for informational purposes only and may not reflect the latest updates or revisions. Always consult the manufacturer's documentation for the most accurate and current information.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess