EN
  • EN
  • DE

JM38510/10304SGA

Part No JM38510/10304SGA
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Aerospace Precision Voltage Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Mount Through Hole
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1024644-JM38510/10304SGA
Categories Linear - Comparators
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/10304SGA CAD Model

Description

The JM38510/10304SGA is a high-performance integrated circuit (IC) from Analog Devices Inc., a renowned leader in the design and manufacturing of precision high-performance integrated circuits. This component is part of their military-grade product offerings, designed to meet the stringent requirements of aerospace, defense, and other high-reliability applications.

Key Features

  • High Reliability: The JM38510/10304SGA is manufactured to meet or exceed the demanding standards of military specifications, ensuring reliable operation under extreme conditions.
  • Durable Construction: With a robust design, this IC is capable of withstanding harsh environments, including high temperatures, mechanical shocks, and vibrations.
  • Precision Performance: Known for its precise performance, this product provides accurate and stable operation, which is critical for mission-critical applications.
  • Extended Temperature Range: This device is designed to operate over a wide temperature range, making it suitable for various challenging applications.

Applications

The JM38510/10304SGA is ideal for use in systems where failure is not an option. Its applications span across multiple high-reliability sectors, including:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Satellite and space exploration technologies
  • Marine instrumentation
  • Critical communication infrastructure

Technical Specifications

The technical specifications of JM38510/10304SGA include a specific set of electrical characteristics that define its performance parameters. Customers should refer to the manufacturer's datasheet for detailed electrical and mechanical specifications to ensure compatibility with their application.

Quality and Support

Analog Devices Inc. stands behind the quality of their products with comprehensive technical support and reliability testing. Customers choosing the JM38510/10304SGA can be assured of ongoing product support and the assurance that comes from using components from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess