EN
  • EN
  • DE

IA82527PQF44AR2

Part No IA82527PQF44AR2
Manufacturer Analog Devices Inc.
Catalog Interface - Controllers
Description Serial Communications Controller—CAN Protocol | IC CAN CTRLR 44QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Protocol CANbus
Function Controller
Interface Bus
Standards CAN 2.0
Supply Voltage (V) 3V ~ 5.5V
Supply Current 3mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 44-QFP
Supplier Device Package 44-PQFP
Family Part Number IA82527
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1182984-IA82527PQF44AR2
Manufacturer Homepage www.innovasic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IA82527PQF44AR2 CAD Model

Description

The IA82527PQF44AR2 is a high-performance integrated circuit from Analog Devices Inc., a company renowned for its precision engineering in the field of semiconductor manufacturing. This component is designed to cater to the demanding requirements of advanced electronic systems, providing robust solutions for a variety of applications.

Key Features

  • High Precision: The IA82527PQF44AR2 is built for accuracy, delivering precise measurements and control in critical applications.
  • Low Power Consumption: Engineered for efficiency, this IC minimizes power usage, making it ideal for battery-operated devices and energy-sensitive projects.
  • Durability: Analog Devices Inc. products are known for their reliability, and this IC is no exception, with a design that withstands harsh conditions and extended use.
  • Integration: The IC integrates seamlessly into a wide range of electronic systems, providing a versatile solution for designers and engineers.

Applications

The IA82527PQF44AR2 is suited for a broad spectrum of applications across various industries. It is particularly useful in:

  • Industrial Automation
  • Medical Equipment
  • Automotive Systems
  • Communication Devices
  • Consumer Electronics

Technical Specifications

Parameter Value Package / Case 44-QFP Operating Temperature Specified by Manufacturer Mounting Type Surface Mount Supply Voltage Specified by Manufacturer

Quality and Standards

Analog Devices Inc. is committed to the highest standards of quality, and the IA82527PQF44AR2 is manufactured in compliance with stringent industry standards. It ensures reliability and performance consistency, giving designers and engineers the confidence to integrate it into their critical projects.

For detailed technical information, application support, and ordering details, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local authorized distributor.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,155 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess