EN
  • EN
  • DE

IA186XLPLC68IR2

Part No IA186XLPLC68IR2
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features - series Microcontroller IC 16-Bit 25MHz - ROMless 68-PLCC (24.21x24.21)
Manufacturer Analog Devices Inc.
Package Tube
Core Size 16-Bit
Speed 25MHz
Connectivity EBI/EMI, UART/USART
Peripherals DMA
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 68-LCC (J-Lead)
Case / Package 68-PLCC (24.21x24.21)
Family Name IA186
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1108-1020, Q11104820
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874132-IA186XLPLC68IR2
Ultra Librarian 3D Model Ultra Librarian IA186XLPLC68IR2 CAD Model

Description

The IA186XLPLC68IR2 is a high-performance integrated circuit from Analog Devices Inc., designed to meet the demanding needs of advanced industrial, automotive, and communication applications. This product is part of the renowned IA product series, known for delivering exceptional precision, reliability, and efficiency.

Key Features

  • High Precision: The IA186XLPLC68IR2 is engineered to provide high-accuracy signal processing, ensuring precise measurements and control in critical applications.
  • Robust Performance: With its ability to operate reliably in harsh environments, this IC withstands extreme temperatures, vibrations, and other challenging conditions.
  • Low Power Consumption: Optimized for energy efficiency, this product minimizes power usage, making it ideal for battery-powered or energy-sensitive systems.
  • Advanced Connectivity: Featuring multiple communication interfaces, it allows for seamless integration with a variety of peripherals and networks.
  • Long-Term Availability: Analog Devices Inc. commits to the longevity of their products, ensuring the IA186XLPLC68IR2 is available for extended product life cycles.

Applications

The IA186XLPLC68IR2 is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial Automation
  • Automotive Systems
  • Process Control
  • Instrumentation
  • Communication Equipment

Technical Specifications

This integrated circuit comes in a robust 68-pin package, ensuring secure and reliable connections. Its technical specifications are designed to meet the stringent requirements of modern electronic systems, offering a balance of performance and power efficiency.

Ordering and Availability

The IA186XLPLC68IR2 is available for order through Analog Devices Inc. and its authorized distributors. For pricing, availability, and additional information, customers can contact Analog Devices directly or visit their official website.

In conclusion, the IA186XLPLC68IR2 by Analog Devices Inc. is a testament to their commitment to innovation and quality, providing a solution that engineers and designers can trust for their most critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.8508 $129.8508
2+ $125.5224 $251.0448
3+ $112.5374 $337.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess