EN
  • EN
  • DE

IA186EBPQF80IR2

Part No IA186EBPQF80IR2
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Part Core Size 8/16-Bit
Speed(Frequency) 50MHz
Number of I/O 16
Program Memory Type ROMless
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 80-BQFP
Win Source Part Number 204958-IA186EBPQF80IR2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian IA186EBPQF80IR2 CAD Model

Description

The IA186EBPQF80IR2 is a high-performance integrated circuit from Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This product is designed to cater to a wide array of applications, ranging from industrial and automotive to consumer electronics, where robustness and reliability are of paramount importance.

Key Features

  • High Precision: The IA186EBPQF80IR2 is engineered to deliver precise measurements and stable performance, making it ideal for sensitive applications.
  • Durability: Built to withstand harsh conditions, this product is suitable for use in environments that are subject to extreme temperatures, vibrations, and other challenging conditions.
  • Low Power Consumption: It is designed for energy efficiency, which not only extends the life of battery-powered devices but also reduces the overall power costs for sustained operations.
  • Compact Design: The compact footprint of the IA186EBPQF80IR2 allows it to be easily integrated into space-constrained applications without compromising performance.
  • Integration: This integrated circuit is designed to be easily incorporated into existing systems, ensuring seamless integration and minimal development time.

Applications

The IA186EBPQF80IR2 is versatile enough to be used in a variety of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Instrumentation and measurement devices
  • Consumer electronics
  • Medical equipment

Technical Specifications

Here are some of the technical attributes of the IA186EBPQF80IR2:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Mounting Style: Surface Mount
  • Package / Case: QFP (Quad Flat Package)

For detailed specifications and application notes, customers are encouraged to refer to the official datasheet and product documentation provided by Analog Devices Inc.

Note: The information provided here is subject to change without notice. For the most current information and full product specifications, please consult the manufacturer's website or contact their customer service department.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess