EN
  • EN
  • DE

HOS-050

Part No HOS-050
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description VIDEO OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications Video
Number of Circuits 1
-3db Bandwidth 55 MHz
Slew Rate 300V/µs
Current - Supply 100 mA
Voltage - Supply, Single/Dual (±) ±12V ~ 18V
Mounting Type Through Hole
Package / Case TO-233AA, TO-8-3 Metal Can
Supplier Device Package TO-8
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 598973-HOS-050
Ultra Librarian 3D Model Ultra Librarian HOS-050 CAD Model

Description

Analog Devices HOS-050 Overview

The HOS-050 is a high-performance product from Analog Devices Inc., designed to meet the rigorous demands of advanced electronic systems. This precision component is part of Analog Devices' extensive portfolio, which is renowned for integrating cutting-edge technology with reliability and efficiency.

Key Features

  • High Precision: The HOS-050 is engineered to deliver exceptional accuracy, making it ideal for critical applications where precision is paramount.
  • Durability: Built to last, this product can withstand harsh operating conditions, ensuring long-term stability and performance.
  • Low Power Consumption: With energy efficiency in mind, the HOS-050 operates with minimal power, helping to extend battery life in portable applications and reduce overall energy costs.
  • Compact Design: Its small footprint makes it suitable for space-constrained applications, allowing for greater design flexibility.

Applications

The versatile nature of the HOS-050 means it can be utilized across a broad range of industries and applications. It is particularly well-suited for:

  • Medical devices where precision and reliability are crucial
  • Industrial automation for consistent performance in demanding environments
  • Telecommunications equipment requiring high accuracy and stability
  • Aerospace and defense systems where robustness and precision are a necessity

Technical Specifications

Parameter Value
Operating Temperature Range -55°C to +125°C
Supply Voltage Specified by the design
Package Type Industry-standard packaging

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the HOS-050 is no exception. Each unit undergoes rigorous testing to ensure it meets or exceeds industry standards for performance and reliability.

For detailed information, datasheets, and support, customers are encouraged to visit Analog Devices Inc.'s official website or contact their customer service team. The HOS-050 is not just a component; it's a reliable foundation for your advanced electronic solutions.

You May Also Be Interested in

Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Texas Instruments
Lowest to $1.2392
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess