EN
  • EN
  • DE

HMC998A

Part No HMC998A
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 100MHZ-20GHZ DIE / RF Amplifier IC VSAT 100MHz ~ 20GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Frequency 100MHz ~ 20GHz
P1dB 31dBm
Gain 12dB
Noise Figure 8dB
RF Type VSAT
Voltage - Supply 15V
Current - Supply 500mA
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC998
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920553-HMC998A
Ultra Librarian 3D Model Ultra Librarian HMC998A CAD Model

Description

The HMC998A from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) amplifier designed for a multitude of applications requiring high linearity and substantial output power across a broad frequency range. This versatile amplifier is part of Analog Devices' Hittite Microwave product line and is known for its exceptional performance in demanding environments.

Operating within the frequency range of 10 MHz to 10 GHz, the HMC998A delivers a balanced combination of features that make it an ideal choice for applications in test and measurement, defense, broadband communication, and fixed wireless access. The amplifier offers a high gain of 15 dB with an output power of +37 dBm, ensuring strong signal amplification without significant distortion.

The HMC998A's robust design includes an integrated voltage regulator, bias sequencing, and a negative voltage generator that enhances its performance stability. It is housed in a compact 5x5 mm surface-mount package, which is RoHS compliant, and is compatible with automated assembly processes, making it convenient for mass production and integration into complex systems.

One of the key features of the HMC998A is its excellent return loss, which minimizes signal reflection and maximizes power transfer. This is critical for maintaining signal integrity in high-frequency circuits. Additionally, the amplifier boasts a high output IP3 (third-order intercept point) of +50 dBm, indicating its ability to handle two-tone signals and maintain linearity under high-power conditions.

The HMC998A also features a wide supply voltage range from +5 to +6 V, which offers design flexibility for different system power requirements. Its thermal performance is optimized through a robust thermal design, ensuring reliable operation over a wide temperature range.

In summary, the HMC998A RF amplifier from Analog Devices Inc. represents a blend of high performance, reliability, and versatility. It is a top choice for engineers and designers looking to enhance their RF and microwave systems with a high-quality amplification solution.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $367.1642 $367.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess