EN
  • EN
  • DE

HMC997LC4TR

Part No HMC997LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP RADAR 17GHZ-27GHZ 24CQFN / RF Amplifier IC Radar 17GHz ~ 27GHz 24-CQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 17GHz ~ 27GHz
P1dB 24dBm
Gain 20dB
Noise Figure 3.5dB ~ 4dB
RF Type Radar
Voltage - Supply 5V
Current - Supply 170mA
Mounting Type Surface Mount
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CQFN (4x4)
Base Product Number HMC997
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920552-HMC997LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC997LC4TR CAD Model

Description

Analog Devices Inc. Presents the HMC997LC4TR: A High-Performance Wideband Amplifier

The HMC997LC4TR from Analog Devices Inc. is a testament to the company's commitment to providing state-of-the-art radio frequency (RF) and microwave components. This high-quality wideband distributed amplifier is designed for a variety of applications, including test instrumentation, electronic warfare, and broadband communication systems. Its exceptional performance and reliability make it an excellent choice for engineers and designers in need of a robust amplification solution.

This amplifier is housed in a compact LC4 package and is available in tape and reel form, making it suitable for automated assembly processes. The HMC997LC4TR operates over a broad frequency range, offering users versatility in their design applications. It provides a balanced blend of low noise figure, high gain, and excellent linearity, which is essential for maintaining signal integrity in complex RF circuits.

Key features of the HMC997LC4TR include:

  • Wide Frequency Range: The device is capable of operating over a wide frequency spectrum, ensuring compatibility with a diverse array of RF systems.
  • High Gain: With its high gain levels, this amplifier can boost weak signals without significant distortion, making it ideal for demanding applications.
  • Low Noise Figure: The low noise figure of the HMC997LC4TR minimizes additional noise in signal amplification, which is crucial for high-performance systems.
  • Excellent Linearity: The device's linearity ensures that the amplified signal remains true to its original form, a critical aspect for high-fidelity applications.

The HMC997LC4TR also features an output power that supports a wide dynamic range, allowing for clear signal transmission even in the presence of interference. Its robust design ensures that it can withstand the rigors of challenging environments, which is vital for military and aerospace applications.

Analog Devices Inc. has a reputation for producing high-quality components that push the boundaries of technology. The HMC997LC4TR is no exception, offering designers a powerful tool for enhancing the performance of their RF and microwave systems. For those in need of a reliable and efficient wideband amplifier, the HMC997LC4TR is an excellent choice that promises to deliver superior results.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.4545 $50.4545
3+ $41.3986 $124.1958
4+ $40.1049 $160.4196
6+ $38.8112 $232.8672
7+ $37.5175 $262.6225
9+ $33.6364 $302.7276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess