EN
  • EN
  • DE

HMC986A-SX

Part No HMC986A-SX
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 50GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203514-HMC986A-SX
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Switches
Package Tray
Product Status Active
RF Type Radar
Topology Reflective
Circuit SPDT
Frequency Range 100MHz ~ 50GHz
Isolation 34dB
Ultra Librarian 3D Model Ultra Librarian HMC986A-SX CAD Model

Description

The HMC986A-SX is a state-of-the-art RF (Radio Frequency) amplifier developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance product is designed to meet the demanding requirements of modern wireless communication systems and sophisticated radar applications.

Key Features

  • Frequency Range: The HMC986A-SX operates over a broad frequency range, making it highly versatile for various applications in the RF and microwave domains.
  • Gain: It provides a high gain, ensuring that signal strength is significantly amplified, which is crucial for maintaining signal integrity over long distances or through challenging environments.
  • Output Power: With a robust output power capability, this amplifier can drive signals to higher levels, suitable for both transmitting and receiving applications.
  • Linearity: The exceptional linearity of the HMC986A-SX minimizes distortion, which is essential for maintaining the quality of the transmitted signal, especially in communication systems where data integrity is paramount.
  • Noise Figure: A low noise figure indicates that the amplifier adds minimal noise to the signal, which is critical for applications where signal-to-noise ratio is a key performance metric.
  • Efficiency: Designed with power efficiency in mind, the HMC986A-SX helps reduce overall power consumption, which is beneficial for battery-powered devices and contributes to greener operation in larger systems.

Applications

  • Wireless Infrastructure
  • Military and Space
  • Test and Measurement Equipment
  • Satellite Communications
  • Broadband Networking

The HMC986A-SX from Analog Devices Inc. is built with the highest quality standards, ensuring reliability and performance consistency. Its compact form factor allows for easy integration into a wide array of systems. Whether you are designing a high-capacity network, a sophisticated radar system, or a cutting-edge wireless solution, the HMC986A-SX offers the performance and reliability required to deliver top-notch results.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess