EN
  • EN
  • DE

LM10010SD/NOPB

Part No LM10010SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LM10010 VID Voltage Programmer for Point of Load Regulator | IC VID VOLTAGE PROGRAMMER 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Portable Equipment
Supply Current 45μA
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Family Part Number LM10010
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1196613-LM10010SD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM10010SD/NOPB CAD Model

Description

The LM10010SD/NOPB is a highly efficient, feature-rich voltage regulator from Texas Instruments, designed to meet the demanding requirements of modern electronic systems. This regulator is part of Texas Instruments' Power Management portfolio, which is renowned for its reliability and performance.

Key Features

  • Adjustable Output Voltage: The LM10010SD/NOPB offers an adjustable output voltage that can be finely tuned to meet the specific needs of your application, ensuring precise power delivery to critical components.
  • High Efficiency: With its advanced design, this voltage regulator maintains high efficiency across a wide range of operating conditions, which helps to minimize power loss and heat generation.
  • Thermal Protection: Built-in thermal protection safeguards the device and your system against overheating, enhancing reliability and longevity.
  • Small Footprint: The compact form factor of the LM10010SD/NOPB makes it an ideal choice for space-constrained applications, without compromising on power or performance.

Applications

The versatile nature of the LM10010SD/NOPB allows it to be used in a wide array of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Portable electronics
  • Automotive applications

Quality and Compliance

The LM10010SD/NOPB is designed to meet the rigorous standards set by Texas Instruments for quality and reliability. The device is RoHS compliant, ensuring adherence to environmental standards by restricting the use of certain hazardous substances in its manufacture.

Ordering Information

When ordering this voltage regulator, the part number LM10010SD/NOPB refers to the device's specific configuration and packaging. It is important to refer to the Texas Instruments datasheet and ordering information to ensure compatibility with your design and to understand the full specifications of this product.

For technical support, sample requests, or to place an order, you can visit the Texas Instruments website or contact an authorized distributor. Trust the LM10010SD/NOPB to power your next project with the quality and performance that only Texas Instruments can provide.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8004 $50.4072
44+ $2.2978 $101.1032
68+ $2.2260 $151.3680
93+ $2.1542 $200.3406
121+ $2.0824 $251.9704
161+ $1.8669 $300.5709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,797 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess