EN
  • EN
  • DE

HMC985ALP4KE

Part No HMC985ALP4KE
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 40DB 24VFQFN / RF Attenuators 40dB 20 GHz ~ 50 GHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Attenuation Value 40dB
Frequency Range 20 GHz ~ 50 GHz
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC985
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845898-HMC985ALP4KE
Ultra Librarian 3D Model Ultra Librarian HMC985ALP4KE CAD Model

Description

The HMC985ALP4KE is a high-performance, versatile integrated circuit brought to you by Analog Devices Inc., a company renowned for its innovative and reliable products in the field of high-performance signal processing. This particular IC is designed to cater to a wide range of applications, including but not limited to telecommunications, aerospace and defense systems, and sophisticated instrumentation.

The HMC985ALP4KE operates as a microwave monolithic integrated circuit (MMIC) chip, which is fabricated using advanced gallium arsenide (GaAs) processes. This technology ensures the device's exceptional performance in terms of speed and frequency response, making it suitable for high-frequency applications.

Key Features:

  • High Frequency Range: The IC is designed to perform optimally over a broad frequency spectrum, making it an ideal choice for various RF and microwave applications.
  • Low Noise Figure: With its low noise figure, the HMC985ALP4KE ensures clear signal amplification, which is crucial for maintaining signal integrity in communication systems.
  • High Linearity: The device boasts excellent linearity, which minimizes distortion and allows for accurate signal processing in complex systems.
  • Compact Package: Encased in a compact LP4K package, the HMC985ALP4KE is designed for space-constrained applications, without compromising on performance.

Applications:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military radar and electronic warfare systems
  • Communication infrastructure

The HMC985ALP4KE is a testament to Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of technology. Its robust design and superior performance make it a go-to solution for engineers and designers looking to create systems that require reliable, high-frequency signal processing.

With its integration into your design, you can expect to achieve enhanced performance, greater efficiency, and a competitive edge in your market. Discover the potential of your applications with the cutting-edge HMC985ALP4KE from Analog Devices Inc.

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9402 $66.9402
2+ $54.9253 $109.8506
3+ $53.2089 $159.6267
4+ $51.4925 $205.9700
6+ $49.7761 $298.6566
7+ $44.6268 $312.3876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 851 pieces
Order Increment : 25 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess