EN
  • EN
  • DE

HMC952ALP5GE

Part No HMC952ALP5GE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 9GHZ-14GHZ 24QFN / GaAs pHEMT MMIC 2 Watt POWER AMPLIFIER WITH POWER DETECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 9GHz ~ 14GHz
P1dB 34dBm
Gain 33dB
Supply Voltage (V) 6V
Current - Supply 1.4A
Test Frequency 10GHz ~ 14GHz
Manufacturer Package 24-VQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Part Number Series HMC952
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813278-HMC952ALP5GE
Ultra Librarian 3D Model Ultra Librarian HMC952ALP5GE CAD Model

Description

The HMC952ALP5GE is a cutting-edge Voltage Controlled Oscillator (VCO) from Analog Devices Inc., designed to deliver superior performance in a compact package. This high-quality MMIC (Monolithic Microwave Integrated Circuit) VCO is part of the Hittite Microwave product line, which is renowned for its high-frequency components that meet the stringent demands of modern RF and microwave systems.

Key Features

  • Frequency Range: The HMC952ALP5GE operates over a broad frequency range, making it versatile for various applications in telecommunications, test equipment, and electronic warfare.
  • Output Power: It provides a robust output power level, ensuring clear and strong signal generation for the task at hand.
  • Phase Noise Performance: With excellent phase noise characteristics, this VCO enables high-performance operation, which is critical in systems where signal integrity and noise are of paramount importance.
  • Package: Encased in a compact LP5GE SMT package, the HMC952ALP5GE is designed for easy integration into a wide range of electronic assemblies.
  • Supply Voltage: It operates at a single supply voltage, simplifying power supply design and management.

Applications

The versatility of the HMC952ALP5GE makes it an ideal choice for a variety of high-frequency applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military radar systems
  • Test and measurement equipment
  • Satellite communication systems
  • Electronic warfare

Why Choose HMC952ALP5GE?

When it comes to selecting a VCO for your high-frequency applications, the HMC952ALP5GE from Analog Devices Inc. stands out with its exceptional performance and reliability. Its broad frequency range, high output power, and superior phase noise characteristics make it an excellent choice for designers looking to enhance the capabilities of their RF and microwave systems. The compact and efficient design of the HMC952ALP5GE ensures seamless integration and supports the development of sophisticated electronic solutions.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess