EN
  • EN
  • DE

HMC939LP4

Part No HMC939LP4
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 1DB-31DB 24VFQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Obsolete
Attenuation Value 1dB ~ 31dB
Frequency Range 100 MHz ~ 33 GHz
Power (Watts) -
Impedance 50 Ohms
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC939
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 1378591-HMC939LP4
Ultra Librarian 3D Model Ultra Librarian HMC939LP4 CAD Model

Description

The HMC939LP4 is a state-of-the-art RF mixer product designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is part of their extensive Hittite Microwave product line, which is renowned for delivering exceptional quality and performance in the field of radio frequency (RF) and microwave circuits.

Key Features

  • Wide Frequency Range: The HMC939LP4 operates over a broad frequency range, which makes it suitable for various applications in the RF and microwave domain. It can be used in both upconversion and downconversion processes.
  • High Isolation: This mixer provides excellent LO to RF and LO to IF isolation, minimizing leakage and crosstalk between signal paths, thereby ensuring signal integrity and reducing the need for additional filtering.
  • Low Conversion Loss: The device boasts a low conversion loss, enhancing the overall efficiency of the signal processing chain and ensuring that the signal strength is maintained across the mixer stage.
  • High Linearity: With its high linearity performance, the HMC939LP4 is capable of handling a wide dynamic range of input signals without significant distortion, which is crucial for maintaining signal fidelity in complex RF systems.
  • Surface-Mount Package: Packaged in a compact 4x4mm QFN package, the HMC939LP4 is designed for easy integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the HMC939LP4 makes it an ideal choice for a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Equipment and Sensors
  • Wireless Infrastructure

Conclusion

The HMC939LP4 from Analog Devices Inc. represents a blend of cutting-edge technology with practical design considerations. Its robust feature set ensures that it can meet the stringent requirements of modern RF and microwave systems, making it a valuable component for designers looking to enhance their applications with high-quality signal mixing capabilities.

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess