EN
  • EN
  • DE

HMC935LP5ETR

Part No HMC935LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC PHASE SHIFTER ANALOG 32-QFN / RF IC Phase Shifter General Purpose 2GHz ~ 20GHz 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Function Phase Shifter
Frequency 2GHz ~ 20GHz
RF Type General Purpose
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC935
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1620-1,1127-1620-2,1127-1620,1127-1620-ND,1127-1620-6
Standard Package 500
Win Source Part Number 1209207-HMC935LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC935LP5ETR CAD Model

Description

Analog Devices Inc. HMC935LP5ETR: A High-Performance Frequency Divider

The HMC935LP5ETR is a state-of-the-art frequency divider from Analog Devices Inc., designed to deliver exceptional performance in a wide range of applications. This advanced component is part of Analog Devices' Hittite Microwave Products, renowned for their precision and reliability. The HMC935LP5ETR is specifically engineered to meet the stringent requirements of high-frequency signal processing in sectors such as telecommunications, aerospace, defense, and test equipment.

Key Features

  • Frequency Division: The HMC935LP5ETR offers a broad frequency range, making it versatile for various applications. It can handle input frequencies from 10 MHz to 13 GHz, which is ideal for microwave and millimeter-wave signal chains.
  • Low Phase Noise: This frequency divider boasts low phase noise performance, which is critical in maintaining signal integrity and ensuring high-quality output in sensitive communication systems.
  • Programmable Division: Users can program the division ratio from ÷1 to ÷4096, providing flexibility and adaptability to specific system requirements.
  • Output Frequency: The output frequency range of 10 MHz to 3.25 GHz supports a wide array of downstream applications and signal processing tasks.
  • Integrated Features: The device includes an integrated phase detector and charge pump, facilitating the implementation of phase-locked loop (PLL) circuits without the need for additional components.
  • Form Factor: Housed in a compact 5x5 mm QFN package, the HMC935LP5ETR is designed for space-constrained applications where size and weight are critical factors.

Applications

The versatility of the HMC935LP5ETR makes it well-suited for a variety of high-frequency applications, including:

  • Synthesizers and phase-locked loops
  • High-speed digital clocks
  • Local Oscillator (LO) generation
  • Test and measurement equipment
  • Point-to-point radios
  • Satellite communication systems

Analog Devices Inc. is a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. The HMC935LP5ETR is a testament to their commitment to providing innovative solutions that push the boundaries of what's possible in electronic design. With its robust feature set and flexible operation, the HMC935LP5ETR is an excellent choice for engineers looking to enhance their high-frequency signal processing capabilities.

You May Also Be Interested in

MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess