EN
  • EN
  • DE

HMC928LP5ETR

Part No HMC928LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC PHASE SHIFTER ANALOG 32-QFN / RF IC Phase Shifter General Purpose 2GHz ~ 4GHz 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Function Phase Shifter
Frequency 2GHz ~ 4GHz
RF Type General Purpose
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC928
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1615-6,1127-1615,1127-1615-ND,1127-1615-1,1127-1615-2
Standard Package 500
Win Source Part Number 1013958-HMC928LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC928LP5ETR CAD Model

Description

Introducing the HMC928LP5ETR from Analog Devices Inc.

The HMC928LP5ETR is a state-of-the-art RF amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of their Hittite Microwave Corporation product line, which is renowned for providing innovative solutions in the RF, microwave, and millimeter-wave domains. The HMC928LP5ETR is specifically crafted to meet the needs of demanding applications that require high linearity, wide bandwidth, and exceptional signal fidelity.

Key Features and Benefits

  • Frequency Range: The device operates over a broad frequency range, making it a versatile choice for various applications, including telecommunications, aerospace, and defense systems.
  • High Gain: It provides a high gain, which is essential for signal amplification in complex RF circuits, ensuring that signals are transmitted with clarity and strength.
  • Linearity: Exceptional linearity is a hallmark of this amplifier, which minimizes distortion and allows for accurate signal processing in high-performance systems.
  • Output Power: With its robust output power, the HMC928LP5ETR is capable of driving signals to the required levels for a wide range of applications.
  • Package: The device comes in a compact 5x5 mm QFN package, which is ideal for space-constrained designs and allows for efficient use of PCB real estate.

Applications

The HMC928LP5ETR is perfectly suited for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space
  • Fiber optic and broadband telecom
  • Electronic warfare and ECM systems

With its combination of wide frequency range, high gain, and exceptional linearity, the HMC928LP5ETR from Analog Devices Inc. is a top-tier choice for designers who require a reliable and high-performing RF amplifier. Whether you're developing cutting-edge communication systems or sophisticated radar platforms, the HMC928LP5ETR provides the performance and quality that professionals trust.

Explore the capabilities of the HMC928LP5ETR and discover how it can elevate your RF and microwave solutions to new heights.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess