EN
  • EN
  • DE

HMC917LP3E

Part No HMC917LP3E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X4 ACTIVE 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Function Frequency Multiplier
Frequency 6GHz ~ 10GHz
RF Type Radar
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC917
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844404-HMC917LP3E
Ultra Librarian 3D Model Ultra Librarian HMC917LP3E CAD Model

Description

Introducing the HMC917LP3E from Analog Devices Inc.

The HMC917LP3E is a high-performance, passive double-balanced mixer product from Analog Devices Inc., designed to cater to the demanding requirements of RF and microwave applications. This state-of-the-art component is part of Analog Devices' Hittite Microwave products, renowned for their exceptional quality and reliability in the field of high-frequency design.

Constructed using GaAs MMIC technology, the HMC917LP3E offers a wide frequency range, making it suitable for a variety of applications including point-to-point radios, test equipment, and military end-uses. The mixer operates over an RF and LO frequency range from 11 GHz to 17 GHz, with an IF frequency range from DC to 3 GHz, providing designers with a versatile solution for their upconversion and downconversion needs.

One of the key features of the HMC917LP3E is its high isolation, which minimizes the potential for signal leakage and ensures clean, precise mixing performance. Additionally, the mixer boasts a low conversion loss, which translates to improved signal integrity and overall system performance. The high linearity of the device is another critical attribute, allowing it to maintain signal fidelity even under demanding operating conditions.

Designed with practicality in mind, the HMC917LP3E comes in a compact, surface-mount 3x3 mm QFN package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its robustness or performance, making it a preferred choice for designers looking to optimize board space without sacrificing quality.

The integration of the HMC917LP3E into your RF design ensures that you benefit from Analog Devices' expertise in providing high-quality, high-performance components. With its wide frequency range, excellent isolation, low conversion loss, and high linearity, the HMC917LP3E stands out as a superior mixer choice for your next-generation RF and microwave systems.

For more information on the HMC917LP3E, including detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess