EN
  • EN
  • DE

HMC903LP3E

Part No HMC903LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP MMIC GAAS LN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 6GHz to 17GHz
P1dB 13dBm
Gain 18dB
Noise Figure 2.2dB
RF Type General Purpose
Supply Voltage - Operating 3.5V
Operating Supply Current 110mA
Case / Package 16-QFN (3x3)
Win Source Part Number 084719-HMC903LP3E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC903LP3E CAD Model

Description

The HMC903LP3E, from the reputable technology company Analog Devices Inc., is a high-performance, passive double-balanced mixer. This device is part of a range of RF (Radio Frequency) and microwave products that are designed to provide optimal solutions for a variety of applications, including wireless communications, test and measurement equipment, and military systems.

Key Features

  • Frequency Range: The HMC903LP3E operates over a wide frequency range, making it suitable for an array of RF applications. The RF and LO (Local Oscillator) frequency ranges from 7 GHz to 13 GHz, while the IF (Intermediate Frequency) range is DC to 3 GHz.
  • Conversion Loss: It offers a low conversion loss, enhancing the efficiency of signal conversion from one frequency to another, which is critical for maintaining signal integrity in communication systems.
  • LO/RF Isolation: The mixer provides excellent LO to RF isolation, a key parameter that minimizes the leakage of the LO signal into the RF path, thereby improving the overall performance of the system.
  • Package: The HMC903LP3E comes in a compact 3x3 mm QFN (Quad Flat No-leads) package, which is conducive to space-constrained applications while also providing good thermal performance.

Applications

The versatile nature of the HMC903LP3E mixer makes it an ideal choice for a wide range of applications. These include:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test equipment and sensors
  • Software-defined radios

Conclusion

The HMC903LP3E from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality components that push the boundaries of RF and microwave technology. Its combination of wide frequency range, low conversion loss, and excellent isolation makes it a powerful choice for professionals in need of a reliable and efficient mixer solution. Whether it's for communication infrastructure or sophisticated military systems, the HMC903LP3E stands out as a component that can meet the rigorous demands of modern RF applications.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.3158 $51.3158
3+ $42.1053 $126.3159
4+ $40.7895 $163.1580
6+ $39.4737 $236.8422
7+ $38.1579 $267.1053
9+ $34.2106 $307.8954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess