EN
  • EN
  • DE

HMC902LP3ETR

Part No HMC902LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single LNA 10GHz 4.5V 16-Pin QFN EP Reel | IC RF AMP GP 5GHZ-10GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 5GHz ~ 10GHz
P1dB 16dBm
Gain 19.5dB
Noise Figure 1.8dB
RF Type General Purpose
Supply Voltage (V) 3.5V
Supply Current 110mA
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC902
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710355-HMC902LP3ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC902
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC902LP3ETR CAD Model

Description

Product Overview: HMC902LP3ETR by Analog Devices Inc.

The HMC902LP3ETR is a high-performance, passive double-balanced mixer from Analog Devices Inc., renowned for its precision and innovation in the field of semiconductor design. This component is part of Analog Devices' Hittite Microwave products, which are well-known for their exceptional performance in RF, microwave, and millimeter-wave applications.

Constructed with gallium arsenide (GaAs) MESFET technology, the HMC902LP3ETR mixer is designed to operate over a wide frequency range, making it an excellent choice for various demanding applications. It provides an RF and LO frequency range from 11 GHz to 20 GHz, with an IF frequency range from DC to 3 GHz, which allows it to serve in a variety of high-frequency signal processing tasks.

This mixer's double-balanced design ensures excellent LO to RF and LO to IF isolation, thereby reducing the potential for unwanted signal leakage and improving overall system performance. The HMC902LP3ETR also features a compact 3x3 mm QFN package, making it suitable for space-constrained applications without compromising on functionality.

Key features of the HMC902LP3ETR include:

  • Wide bandwidth capability, with RF and LO frequencies from 11 GHz to 20 GHz.
  • Excellent isolation performance, minimizing signal leakage.
  • Low conversion loss, which enhances the signal integrity and overall efficiency.
  • High linearity, providing accurate signal processing for complex applications.
  • Robust design, using GaAs MESFET technology for durability and performance.

The mixer is ideal for a range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space communication systems
  • Test equipment and sensors
  • Satellite communication (SATCOM) systems

With its combination of wide frequency range, high isolation, and low conversion loss, the HMC902LP3ETR from Analog Devices Inc. is a versatile and reliable choice for engineers and designers looking to enhance the performance of their high-frequency communication systems. Its industry-standard footprint and packaging also ensure ease of integration into existing designs, simplifying the development process and accelerating time-to-market for new products.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess