EN
  • EN
  • DE

HMC865LC3TR-R5

Part No HMC865LC3TR-R5
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP LIMITING ETH 16CSMT / RF Amplifier IC 16-CSMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Voltage - Supply 3.3V
Current - Supply 90mA
Mounting SMD (SMT)
Package / Case 16-VFCQFN Exposed Pad
Supplier Device Package 16-CSMT (3x3)
Base Product Number HMC865
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 500
Win Source Part Number 1032255-HMC865LC3TR-R5
Ultra Librarian 3D Model Ultra Librarian HMC865LC3TR-R5 CAD Model

Description

Introducing the HMC865LC3TR-R5 from Analog Devices Inc.

The HMC865LC3TR-R5 is a state-of-the-art frequency divider proudly brought to you by Analog Devices Inc., a leader in high-performance analog technology. This compact, high-speed device is designed to meet the rigorous demands of modern communication systems, test equipment, and radar applications, where precise frequency division is critical for system performance.

Key Features

  • Frequency Range: The HMC865LC3TR-R5 operates over a broad frequency range, providing exceptional versatility in various applications. Whether you're working with low-frequency signals or high-frequency inputs, this frequency divider can handle it with ease.
  • Division Factor: With a fixed division factor, this device ensures reliable and consistent frequency division, which is essential for maintaining signal integrity and synchronization in complex systems.
  • Low Phase Noise: The HMC865LC3TR-R5 boasts exceptionally low phase noise performance, minimizing jitter and enhancing the overall stability of the signal chain.
  • High Isolation: Excellent input to output isolation is a hallmark of this device, ensuring that noise and interference are kept to a minimum, preserving the purity of your signals.
  • Compact Package: Encased in a small 3x3 mm SMT package, the HMC865LC3TR-R5 is designed for space-constrained applications, allowing for high-density mounting and saving valuable board space.

Applications

The versatility of the HMC865LC3TR-R5 makes it suitable for a wide array of applications. It's particularly well-suited for:

  • Clock generation and distribution systems, where it can provide a stable reference signal.
  • Synthesizer and phase-locked loop (PLL) components, where it contributes to frequency scaling and signal processing.
  • High-speed digital circuits, where precise timing is paramount.
  • Wireless infrastructure and microwave radio systems, where signal integrity and reliability are crucial.

Whether you're designing the next generation of communication technology or looking for a reliable frequency divider for your current project, the HMC865LC3TR-R5 from Analog Devices Inc. offers the performance and reliability you need. Its integration into your system promises to enhance performance, reduce design complexity, and support the delivery of high-quality, dependable products to your customers.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess