EN
  • EN
  • DE

HMC859LC3

Part No HMC859LC3
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DIVIDE-BY-8 W/RESET 16SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Divide-by-8 General Purpose 0Hz ~ 26GHz With Reset 16-CSMT (3x3)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 16-LFCQFN Exposed Pad
Case / Package 16-CSMT (3x3)
Family Name HMC859
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873809-HMC859LC3
Ultra Librarian 3D Model Ultra Librarian HMC859LC3 CAD Model

Description

The HMC859LC3 from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) amplifier that is designed to deliver exceptional performance for a wide range of applications. This high-quality device is part of Analog Devices' Hittite Microwave product line, which is renowned for its innovative and high-performance solutions in the field of microwave and RF technology.

Key Features

  • Frequency Range: The HMC859LC3 operates over a broad frequency range, making it versatile for various RF and microwave applications.
  • Gain: It provides a high gain, which is essential for amplifying weak signals without significant noise addition.
  • Output Power: The device delivers robust output power, ensuring that signals are transmitted effectively over long distances or through various media.
  • Linearity: Exceptional linearity is maintained throughout its operating range, which is crucial for maintaining signal fidelity and reducing distortion.
  • Package: Encased in a compact LC3 package, the HMC859LC3 is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the HMC859LC3 allows it to be used in a multitude of applications, including:

  • Telecommunications infrastructure
  • Test instrumentation
  • Satellite communications
  • Defense and aerospace systems
  • Broadband wireless access

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The HMC859LC3 is manufactured with precision and is subject to rigorous testing to ensure it meets the stringent requirements of its intended applications. Engineers and designers can trust this amplifier to provide consistent performance and longevity, backed by Analog Devices' reputation in the industry.

Technical Support and Resources

Comprehensive technical support is available for the HMC859LC3, including detailed datasheets, application notes, and design tools. Analog Devices provides a wealth of resources to assist in the integration of the HMC859LC3 into various systems, ensuring a smooth design-in process and optimal use of this high-performance RF amplifier.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess