EN
  • EN
  • DE

HMC833LP6GETR

Part No HMC833LP6GETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FRACT-N PLL W/VCO 40SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
PLL Yes
Input CMOS
Output CMOS
Frequency - Max 6GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3V ~ 5.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-SMT (6x6)
Family Part Number HMC833
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758763-HMC833LP6GETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC833LP6GETR CAD Model

Description

The HMC833LP6GETR is a state-of-the-art fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) produced by the renowned manufacturer Analog Devices Inc. This high-performance component is designed to meet the rigorous requirements of modern RF and microwave communication systems.

Key Features

  • Wide Frequency Range: The VCO operates over a frequency range of 25MHz to 3000MHz, providing a versatile solution for various applications.
  • Fractional-N Frequency Synthesis: The fractional-N synthesizer enables fine frequency resolution, which is essential for flexible frequency planning and reduces the need for external components.
  • Low Phase Noise Performance: The device offers excellent phase noise characteristics, making it suitable for high-performance wireless systems where signal integrity is paramount.
  • Programmable Output Power: The HMC833LP6GETR allows for programmable output power levels, giving designers control over signal strength as required by their specific application.
  • Integrated Phase Detector and Charge Pump: The inclusion of these components simplifies the PLL design and helps reduce the overall component count in the signal chain.

Applications

The versatility of the HMC833LP6GETR makes it an ideal choice for a wide range of applications, including:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Test and Measurement Equipment
  • Satellite Communications
  • Private Mobile Radios
  • High-Fidelity Wireless Audio Systems

Package and Quality

The HMC833LP6GETR is supplied in a compact 6x6mm QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. The product is available in tape and reel format, denoted by the 'TR' suffix, facilitating efficient handling and manufacturing processes. As with all Analog Devices Inc. products, the HMC833LP6GETR is manufactured to the highest quality standards, ensuring reliability and performance consistency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0444 $54.1332
7+ $14.8057 $103.6399
11+ $14.3430 $157.7730
15+ $13.8803 $208.2045
19+ $13.4176 $254.9344
25+ $12.0296 $300.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,478 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess