EN
  • EN
  • DE

HMC812LC4TR

Part No HMC812LC4TR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 30DB 50OHM 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Attenuation Value 30dB
Frequency Range 5GHz ~ 30GHz
Power (Watts) 1.07W
Impedance 50 Ohms
Manufacturer Package 24-TFCQFN Exposed Pad
Part Number Series HMC812
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810749-HMC812LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC812LC4TR CAD Model

Description

The HMC812LC4TR by Analog Devices Inc. is a cutting-edge monolithic microwave integrated circuit (MMIC) voltage-controlled oscillator (VCO) designed to deliver exceptional performance in a wide range of radio frequency (RF) applications. This device is part of the Hittite Microwave Corporation product family, which is renowned for its high-quality RF components.

Key Features

  • Frequency Range: The HMC812LC4TR operates over a broad frequency range, making it a versatile component for various applications in the RF domain.
  • Output Power: It provides a stable output power level, ensuring consistent performance across its operating frequency range.
  • Phase Noise Performance: The device boasts excellent phase noise characteristics, which is crucial for maintaining signal integrity in communication systems.
  • Package Type: Encased in a compact LC4TR package, the HMC812LC4TR is optimized for space-constrained applications without compromising on performance.

Applications

The HMC812LC4TR is ideal for use in a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • Satellite communication systems
  • Military radar and sensors
  • Electronic warfare systems

Technical Specifications

The technical specifications of the HMC812LC4TR make it a top choice for designers seeking a reliable and high-performance VCO solution:

  • Supply Voltage: It operates at a nominal supply voltage, providing ease of integration into existing designs.
  • Temperature Stability: The device maintains stable performance over a wide temperature range, ensuring reliability in varying environmental conditions.
  • RoHS Compliant: As a RoHS-compliant component, the HMC812LC4TR meets environmental and safety standards, making it suitable for use in global markets.

Conclusion

The HMC812LC4TR from Analog Devices Inc. represents a blend of performance, reliability, and versatility. With its robust feature set and compliance with industry standards, it is an excellent choice for designers who demand the highest quality in RF components.

You May Also Be Interested in

Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess