EN
  • EN
  • DE

HMC812ALC4

Part No HMC812ALC4
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 30DB 50OHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Attenuation Value 30dB
Frequency Range 5 GHz ~ 30 GHz
Impedance 50 Ohms
Package / Case 24-CLCC Exposed Pad
Base Product Number HMC812
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873806-HMC812ALC4
Ultra Librarian 3D Model Ultra Librarian HMC812ALC4 CAD Model

Description

Analog Devices Inc. HMC812ALC4: High-Performance MMIC VCO with Integrated Frequency Divider

The HMC812ALC4 from Analog Devices Inc. is a cutting-edge monolithic microwave integrated circuit (MMIC) voltage-controlled oscillator (VCO) that includes an integrated frequency divider. This high-performance component is designed for applications that require precise frequency generation and modulation within the RF and microwave spectrum. Its compact 4x4 mm LFCSP package makes it an ideal choice for space-constrained applications without compromising on performance.

Featuring a wide frequency range, the HMC812ALC4 provides designers with the flexibility to use it in various systems, including point-to-point radios, satellite communications, and military radar systems. The integrated frequency divider simplifies the design process by reducing the number of external components required, which not only saves space but also enhances the overall system reliability.

The device offers excellent phase noise performance, which is critical for maintaining signal integrity in communication and radar systems. With its low phase noise characteristics, the HMC812ALC4 ensures that signals are transmitted and received with high fidelity, thus improving the quality of the communication link and the accuracy of radar detection.

The HMC812ALC4 operates over a supply voltage range of 5V, and it is specified for operation from -40°C to +85°C, making it suitable for a wide range of environmental conditions. This VCO's robust design and high level of integration make it an efficient solution for designers looking to optimize their RF and microwave systems.

Key features of the HMC812ALC4 include:

  • Wide frequency range for versatile applications
  • Integrated frequency divider for simplified design
  • Outstanding phase noise performance for signal integrity
  • Compact 4x4 mm LFCSP package ideal for space-constrained designs
  • Operational across a broad temperature range

In conclusion, the HMC812ALC4 from Analog Devices Inc. represents a blend of performance, integration, and reliability, making it a top choice for engineers who demand the best in RF and microwave frequency generation technology.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
MACOM Technology Solutions
Lowest to $34.1545

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess