EN
  • EN
  • DE

HMC807LP6CETR

Part No HMC807LP6CETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO FRACTIONAL-N 40SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 13.4GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-SMT (6x6)
Part Number Series HMC807
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811337-HMC807LP6CETR
Ultra Librarian 3D Model Ultra Librarian HMC807LP6CETR CAD Model

Description

Product Overview: HMC807LP6CETR by Analog Devices Inc.

The HMC807LP6CETR is a high-performance, wideband Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO) from Analog Devices Inc., a leader in high-performance analog technology. This advanced component is designed to meet the demanding requirements of wireless infrastructure, test and measurement equipment, and broadband communication systems.

Encased in a compact 6x6mm QFN leadless package, the HMC807LP6CETR offers a wide frequency range, low phase noise, and high output power, making it an ideal choice for applications requiring precise signal generation and modulation. The device's fractional-N synthesizer provides fine frequency resolution, while the integrated VCO covers a broad frequency spectrum with excellent phase noise performance.

Key Features:

  • Frequency Range: The VCO frequency range is wide, enabling the device to cater to various applications without the need for external components.
  • Low Phase Noise: With its low phase noise characteristics, the HMC807LP6CETR ensures high-quality signal integrity, which is crucial for high-speed communication systems.
  • Integrated Phase Detector and Charge Pump: The inclusion of an integrated phase detector and charge pump allows for simpler design and reduced component count.
  • Programmable Divider: The fractional-N divider is programmable, allowing for fine-tuning of the output frequency to meet specific application requirements.
  • Single Supply Operation: The device operates from a single supply voltage, simplifying power supply design and management.
  • Fast Lock Time: The HMC807LP6CETR features fast lock times, enhancing performance in systems where quick frequency changes are essential.

Applications:

  • Wireless Infrastructure (e.g., base stations for 3G/4G/5G networks)
  • Test and Measurement Equipment
  • Microwave Point-to-Point Systems
  • Satellite Communication Systems

The HMC807LP6CETR by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. Its advanced feature set and versatility make it a go-to solution for engineers looking to design cutting-edge communication and signal processing equipment.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.2553 $112.2553
2+ $108.6341 $217.2682
3+ $105.0130 $315.0390
4+ $94.1496 $376.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess