EN
  • EN
  • DE

HMC783LP6CETR

Part No HMC783LP6CETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO FRACT-N 40-QFN / IC 12.5GHz 1 40-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 12.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number HMC783
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1025269-HMC783LP6CETR
Ultra Librarian 3D Model Ultra Librarian HMC783LP6CETR CAD Model

Description

Analog Devices Inc. HMC783LP6CETR Fractional-N PLL with Integrated VCO

The HMC783LP6CETR from Analog Devices Inc. is a high-performance, fractional-N phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) that delivers exceptional frequency control and stability for a wide range of applications. This device is designed to meet the demanding requirements of modern wireless infrastructure, test and measurement equipment, and satellite communication systems.

Encased in a compact 6x6mm QFN package, the HMC783LP6CETR offers a frequency range of 1500 MHz to 3000 MHz, which can be fine-tuned for precision applications. The integrated VCO minimizes the need for external components, thus simplifying the design and reducing the overall footprint of the circuit. The device also features a low phase noise performance, which is crucial for maintaining signal integrity in high-frequency communication systems.

The HMC783LP6CETR boasts a wideband frequency synthesizer that allows for a fine frequency resolution. This is made possible by the fractional-N divider, which enables the generation of frequencies with a fine resolution that is not limited by the reference frequency. The device also includes an exact frequency and phase programming capability, which is essential for applications that require synchronized signal generation.

With its integrated phase detector and charge pump, the HMC783LP6CETR provides a complete solution for frequency synthesis. The phase detector has a high comparison frequency capability, which, when combined with the fast lock time of the PLL, allows for quick frequency hopping, a feature that is particularly important in agile communication systems.

Moreover, the HMC783LP6CETR is equipped with a number of features that enhance its flexibility and ease of use. These include a digital lock detect, a programmable charge pump current, and a three-state output buffer. The device can be programmed through a serial peripheral interface (SPI), offering designers control over various parameters and enabling customization to suit specific system requirements.

Overall, the HMC783LP6CETR from Analog Devices Inc. is a highly integrated, feature-rich PLL with VCO that provides designers with a robust and flexible solution for high-frequency synthesis in advanced communication systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $521.3543 $521.3543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess