EN
  • EN
  • DE

HMC8038LP4CETR

Part No HMC8038LP4CETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 6GHZ 16LFCSP / High Isolation, Silicon SPDT, Nonreflective Switch, 0.1 GHz to 6.0 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
RF Type Cellular
Topology Absorptive
Circuit SPDT
Frequency Range 100MHz ~ 6GHz
Isolation 60dB
Insertion Loss 0.8dB
Test Frequency 100MHz, 6GHz
P1dB 36dBm
IIP3 60dBm
Impedance 50Ohm
Supply Voltage (V) 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (4x4)
Part Number Series HMC8038
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803857-HMC8038LP4CETR
Ultra Librarian 3D Model Ultra Librarian HMC8038LP4CETR CAD Model

Description

Analog Devices Inc. HMC8038LP4CETR - High-Performance RF Mixer

The HMC8038LP4CETR from Analog Devices Inc. is a state-of-the-art RF mixer with an integrated local oscillator (LO) amplifier, designed to meet the demanding requirements of modern wireless communication systems. This high-performance component is essential for frequency conversion in complex RF signal chains, providing exceptional linearity, noise performance, and wide bandwidth capabilities.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of applications including cellular infrastructure, satellite communications, and military systems.
  • High Linearity: Exhibiting excellent linearity, the HMC8038LP4CETR ensures minimal distortion in signal processing, which is critical for maintaining signal integrity in high-performance communication systems.
  • Low Noise Figure: With a low noise figure, this mixer maintains a high signal-to-noise ratio, resulting in clearer and more reliable communication.
  • Integrated LO Amplifier: The inclusion of an integrated LO amplifier simplifies design complexity and reduces the number of external components required, leading to a more compact and cost-effective system design.
  • Surface-Mount Package: Packaged in a compact 4x4 mm QFN package, the HMC8038LP4CETR is designed for easy integration into space-constrained applications, while still delivering robust performance.

Applications

  • Cellular Infrastructure
  • Satellite Communications
  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military and Space

The HMC8038LP4CETR is a versatile component that combines high performance with ease of integration, making it an ideal choice for designers looking to enhance the capabilities of their RF systems. Whether for commercial or military applications, this mixer from Analog Devices Inc. delivers the reliability and performance needed to operate in today's fast-paced and ever-evolving communication landscapes.

With its robust feature set and flexible applications, the HMC8038LP4CETR stands out as a superior choice for any designer seeking to optimize their RF signal chain with a high-quality, reliable mixer solution.

You May Also Be Interested in

BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3785 $50.6775
37+ $2.7721 $102.5677
56+ $2.6855 $150.3880
77+ $2.5988 $200.1076
100+ $2.5122 $251.2200
134+ $2.2523 $301.8082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,460 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess