EN
  • EN
  • DE

HMC801LP3ETR

Part No HMC801LP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 15DB 50OHM 16VFQFN / RF Attenuators 15dB 0 Hz ~ 10 GHz 50 Ohms 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Attenuation Value 15dB
Frequency Range 0 Hz ~ 10 GHz
Impedance 50 Ohms
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC801
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-2861-1,1127-2861-2,1127-2861-6
Standard Package 500
Win Source Part Number 1031639-HMC801LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC801LP3ETR CAD Model

Description

Analog Devices Inc. HMC801LP3ETR Overview

The HMC801LP3ETR from Analog Devices Inc. is a high-performance, RF (Radio Frequency) mixer product designed for a wide range of applications in wireless infrastructure, test and measurement, and defense electronics. This versatile component is an essential building block in RF and microwave signal chains, providing frequency conversion with excellent linearity and noise performance.

Key Features and Benefits

  • Wide Frequency Range: The HMC801LP3ETR operates over a broad frequency range, making it suitable for various applications, including cellular, PCS, 3G, and 4G networks.
  • High Linearity: Its excellent linearity ensures minimal distortion in signal conversion, which is crucial for maintaining signal integrity in communication systems.
  • Low Noise Figure: The device features a low noise figure, which enhances the overall sensitivity and performance of the receiver system.
  • Passive Double-Balanced Design: The mixer's passive double-balanced design does not require DC power, simplifying circuit design and reducing power consumption.
  • Compact Package: Housed in a compact 3x3 mm QFN package, the HMC801LP3ETR is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The HMC801LP3ETR is well-suited for a variety of applications where reliable RF mixing is required. These include:

  • Wireless infrastructure for GSM, WCDMA, LTE, and 5G NR
  • Microwave radios and VSAT (Very Small Aperture Terminal) systems
  • Test and measurement equipment
  • Military and space applications where robustness and reliability are paramount
  • Point-to-point and point-to-multipoint radios

With its combination of performance, versatility, and compact form factor, the HMC801LP3ETR from Analog Devices Inc. is a top choice for designers looking to enhance the functionality and efficiency of their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
MACOM Technology Solutions
Lowest to $34.1545
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess