EN
  • EN
  • DE

HMC794LP3E

Part No HMC794LP3E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 2 GHz LOW NOISE PROGRAMMABLE DIVIDER (N = 1 to 4) | IC DIVIDER PROGR 2GHZ LN 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Frequency Divider
Frequency 200MHz ~ 2GHz
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC794
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181494-HMC794LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC794LP3E CAD Model

Description

Product Overview: HMC794LP3E

The HMC794LP3E is a high-performance, wideband Fractional-N Phase-Locked Loop (PLL) with an Integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc. This advanced RF synthesizer is designed to meet the demanding requirements of wireless infrastructure, test and measurement equipment, and broadband communication systems. With its fractional-N divider, the HMC794LP3E allows for fine frequency resolution and low phase noise, making it an ideal choice for applications requiring precise signal generation.

Key Features and Benefits

  • Wide Frequency Range: The VCO operates over a broad frequency range, providing users with a versatile solution for generating various frequencies.
  • Low Phase Noise: Engineered for high spectral purity, the device exhibits low phase noise performance, which is critical for high-performance communication systems.
  • High Resolution: The fractional-N PLL enables fine frequency resolution, allowing for accurate frequency synthesis and channel selection.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by reducing the number of external components required.
  • Programmable: The HMC794LP3E features programmable dividers and charge pump currents, providing designers with flexibility to tailor the device to specific application needs.
  • Compact Packaging: Housed in a compact 3x3 mm QFN package, the HMC794LP3E saves valuable board space and is suitable for space-constrained applications.

Applications

  • Wireless Infrastructure (Base Stations, Repeaters)
  • Test and Measurement Equipment
  • Broadband Communication Systems
  • Microwave Point-to-Point Systems
  • Satellite Communications

The HMC794LP3E from Analog Devices Inc. represents a blend of performance, flexibility, and compactness, making it a top choice for engineers seeking a reliable PLL with an integrated VCO for their high-frequency applications. With its robust feature set, this product not only ensures precise frequency control but also contributes to the overall efficiency and effectiveness of the systems it is employed in.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 463 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess