EN
  • EN
  • DE

HMC789ST89E

Part No HMC789ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description InGaP HBT GAIN BLOCK MMIC AMPLIFIER, 0.7 - 2.8 GHz | IC RF AMP GP 700MHZ-2.8GHZ SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 700MHz ~ 2.8GHz
P1dB 25dBm
Gain 18dB
Noise Figure 3.8dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 125mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC789
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181492-HMC789ST89E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC789ST89E CAD Model

Description

Analog Devices Inc. Presents the HMC789ST89E

The HMC789ST89E is a cutting-edge RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance product is engineered to meet the needs of demanding applications in the RF and microwave communication fields, offering a blend of reliability, efficiency, and power.

Key Features

  • Frequency Range: The HMC789ST89E operates over a broad frequency range, making it suitable for a variety of applications including broadband, cellular infrastructure, and satellite communications.
  • Gain: It provides a high gain, which ensures that signal strength is maintained or enhanced when passing through the amplifier, thus improving overall system performance.
  • Output Power: With a robust output power level, this amplifier can drive signals to the required levels for many different types of communication systems.
  • Linearity: The HMC789ST89E exhibits excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Power Efficiency: Designed with power efficiency in mind, this device helps to minimize power consumption, which is beneficial for reducing operational costs and heat dissipation.
  • Package: The product comes in an ST-89 surface-mount package that is compact and suitable for high-density PCB layouts.

Applications

The versatility of the HMC789ST89E allows it to be used in a variety of applications. It is an ideal choice for:

  • Wireless infrastructure
  • Test instrumentation
  • Defense and military communications
  • Satellite communications
  • RF and microwave radios
  • Broadband communications

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The HMC789ST89E is built to the highest standards of quality and reliability, ensuring that it meets the stringent requirements of the industry and provides consistent performance over its operational lifespan.

About Analog Devices Inc.

With a reputation for innovation and excellence, Analog Devices Inc. has been at the forefront of technological advancements in the semiconductor industry. The company specializes in data conversion, signal processing, power management, and RF and microwave devices, delivering products that are integral to electronic equipment across various sectors.

For more information on the HMC789ST89E or to examine detailed specifications, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3317 $57.9951
7+ $15.8619 $111.0333
10+ $15.3663 $153.6630
14+ $14.8706 $208.1884
18+ $14.3749 $258.7482
24+ $12.8878 $309.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess