EN
  • EN
  • DE

HMC7584LG

Part No HMC7584LG
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 71-76 GHZ TRANSM 50LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Amplifier IC General Purpose 71GHz ~ 76GHz 50-LGA (16x14)
Manufacturer Analog Devices Inc.
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 50-LGA
Case / Package 50-LGA (16x14)
Family Name HMC758
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number 1127-3350, HMC7584LG-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920507-HMC7584LG
Ultra Librarian 3D Model Ultra Librarian HMC7584LG CAD Model

Description

The HMC7584LG is a state-of-the-art product from Analog Devices Inc., a leading company in the semiconductor industry, known for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This device stands out for its exceptional features, tailored to meet the demands of advanced RF and microwave systems.

Key Features and Benefits

  • High Frequency Range: The HMC7584LG operates at a broad frequency spectrum, making it suitable for a variety of applications in the RF and microwave domains.
  • Low Noise Figure: With its low noise figure, this product ensures superior signal integrity, which is crucial for high-performance communication systems.
  • High Linearity: The device exhibits high linearity, which minimizes distortion in signal processing, thus enhancing the overall system performance.
  • Robust Design: HMC7584LG is designed to withstand harsh conditions, ensuring reliability and durability in various operating environments.
  • Integration: The integration capabilities of the HMC7584LG allow for reduced system complexity and potential cost savings in the overall design.

Applications

The versatile nature of the HMC7584LG makes it an ideal choice for a wide range of applications, including:

  • Telecommunications
  • Satellite communications
  • Test equipment
  • Defense and aerospace systems
  • RF and microwave radios

Product Specifications

The HMC7584LG boasts a comprehensive set of specifications designed to cater to the rigorous demands of modern RF and microwave systems:

  • Frequency Range: [Insert specific range]
  • Gain: [Insert gain value]
  • Output Power: [Insert output power details]
  • Supply Voltage: [Insert supply voltage requirements]
  • Package: Leadless SMT package for easy PCB mounting

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

Note: The specific values for frequency range, gain, output power, and supply voltage are not provided in this description and should be sourced from the product datasheet or directly from Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess