EN
  • EN
  • DE

HMC755LP4ETR

Part No HMC755LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP LTE 2.3GHZ-2.8GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Frequency 2.3GHz ~ 2.8GHz
P1dB 31dBm
Gain 31dB
RF Type LTE, WiMax
Supply Voltage (V) 5V
Supply Current 480mA
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC755
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 731216-HMC755LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC755LP4ETR CAD Model

Description

The HMC755LP4ETR from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) amplifier designed for a variety of high-frequency applications. This product is part of the Hittite Microwave product line that has been integrated into Analog Devices, which is renowned for its high-performance semiconductor products and signal processing solutions.

Key Features

  • Frequency Range: The HMC755LP4ETR operates over a broad frequency range, making it suitable for diverse applications in the microwave and millimeter-wave bands.
  • High Gain: It delivers high gain, which is essential for applications requiring signal amplification with minimal loss.
  • Output Power: The amplifier provides a robust output power level, contributing to its effectiveness in driving subsequent stages in a signal chain or directly driving antennas.
  • Efficiency: Designed with efficiency in mind, it ensures that systems utilizing this component maintain a balance between performance and power consumption.
  • Package: The HMC755LP4ETR comes in a compact 4x4mm QFN package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over a specified temperature range, ensuring reliable performance in various environmental conditions.

Applications

The versatility of the HMC755LP4ETR allows it to be used in a wide array of applications, including:

  • Telecommunications infrastructure
  • Test equipment and instrumentation
  • Satellite and space communications
  • Defense and aerospace systems
  • Point-to-point and point-to-multipoint radios

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The HMC755LP4ETR is manufactured in facilities that are certified to industry-leading quality management systems, ensuring that each component performs to specifications. Additionally, the product is subjected to rigorous testing and validation procedures, guaranteeing that it meets the demanding requirements of commercial and industrial applications.

Ordering Information

The HMC755LP4ETR is available for order and can be sourced through Analog Devices' distribution network. For detailed product specifications, technical documentation, and support resources, customers are encouraged to visit the Analog Devices official website or contact their sales and support team directly.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.3956 $68.3956
2+ $56.1195 $112.2390
3+ $54.3657 $163.0971
4+ $52.6120 $210.4480
5+ $50.8583 $254.2915
7+ $45.5971 $319.1797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess